Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Resolution 6
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number 100EP116
Manufacturer Pack Quantity 74
MSL Level 2 (1 Year)
Win Source Part Number 1216696-MC100EP116MNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP116MNG CAD Model

Description

The ON Semiconductor MC100EP116MNG is a state-of-the-art quint differential line driver designed for high-speed digital communication and data processing applications. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, which is renowned for its fast switching speeds and excellent signal integrity.

Key Features

  • High-Speed Performance: The MC100EP116MNG operates at exceptional speeds, making it suitable for applications requiring rapid data transfer, such as high-speed networking and advanced computing systems.
  • Differential Design: The quint differential line driver minimizes signal crosstalk and electromagnetic interference (EMI), ensuring reliable data transmission even in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to maintain low power consumption, which is crucial for energy-efficient design and reducing system heat generation.
  • Multiple Power Supply Options: The MC100EP116MNG is compatible with a range of power supply voltages, providing flexibility in various system designs and applications.
  • Temperature Range: This device is operational over an extended industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The MC100EP116MNG is ideal for a variety of high-speed digital applications, including:

  • Automated Test Equipment (ATE)
  • Gigabit Ethernet and Fiber Channel
  • Backplane and Cable Driving
  • High-Speed Servers and Workstations
  • Telecommunications and Data Communication Equipment

Technical Specifications

The MC100EP116MNG offers the following technical specifications:

  • Package: 32-lead QFN
  • Supply Voltage Range: 3.0 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: CML (Current Mode Logic)

In summary, the ON Semiconductor MC100EP116MNG quint differential line driver is an impeccable choice for designers looking to implement high-speed data transfer in their systems with the assurance of reliability and performance. Its robust feature set and versatility make it an integral component in advanced digital communication technology.

You May Also Be Interested in

Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ECAD model for SN74F1056DR
Fairchild/ON Semiconductor
IC ADDER BIN W/CARRY 4BIT 16-DIP
Need more? Email Us
ECAD model for DM74LS83AN
ON Semiconductor
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $12.8470
ECAD model for MC100EP16DTR2G
NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
IDT, Integrated Device Technology Inc
IC BUFFER 1:1/1:2 96-LFBGA
Need more? Email Us
ECAD model for IDT74SSTU32864DBFG
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
NXP / Nexperia
IC ASYNC BUS ARBITER 16-DIP
Lowest to $34.0243
ECAD model for N74F786N,602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention