EN
  • EN
  • DE

NCP1602BEASNT1G

Part No NCP1602BEASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 6TSOP  /  PFC IC Critical Conduction (CRM) 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Cut Tape (CT),
Product Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 480 µA
Voltage - Supply 9.5V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCP1602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1602BEASNT1GOSTR,NCP1602BEASNT1GOSDKR-ND,1990-NCP1602BEASNT1GTR,NCP1602BEASNT1GOSCT-ND,1990-NCP1602BEASNT1GCT,1990-NCP1602BEASNT1GDKR,NCP1602BEASNT1GOSCT,NCP1602BEASNT1GOSDKR,NCP1602BEASNT1GOSTR-ND,488-NCP1602BEASNT1GTR
Standard Package 3,000
Win Source Part Number 1081801-NCP1602BEASNT1G
Ultra Librarian 3D Model Ultra Librarian NCP1602BEASNT1G CAD Model

Description

Product Overview: NCP1602BEASNT1G

The NCP1602BEASNT1G is a cutting-edge Power Factor Correction (PFC) controller IC designed and manufactured by ON Semiconductor. This product is specifically engineered to enhance power efficiency and reduce energy consumption in AC-DC power conversion applications. It is an ideal solution for systems that require compliance with regulatory standards for power factor and total harmonic distortion (THD).

Key Features

  • Active Power Factor Correction: The NCP1602BEASNT1G employs active PFC to achieve a high power factor, which is essential for efficient power usage and minimization of reactive power on the electrical grid.
  • Continuous Conduction Mode (CCM) Operation: This device operates in CCM, which is suitable for medium to high power applications, providing reduced EMI and improved noise immunity.
  • High Integration: The IC integrates numerous features to minimize external component count, which can lead to cost savings and a more compact design for the end application.
  • Low Standby Power: It is designed to consume very low power in standby mode, making it an excellent choice for applications that require compliance with energy-saving regulations.

Applications

  • Desktop and laptop power supplies
  • Flat-screen television power boards
  • LED lighting drivers
  • Server and telecom power systems
  • Other AC-DC adapters and power supplies

Product Specifications

  • Package: The NCP1602BEASNT1G comes in a TSOP-6 package, which is compact and suitable for space-constrained applications.
  • Voltage Range: It is designed to operate over a wide range of input voltages, accommodating various global standards and fluctuations in power supply.
  • Frequency: The device features a programmable switching frequency, allowing designers to optimize the power supply for their specific application needs.

ON Semiconductor's NCP1602BEASNT1G is a robust and reliable PFC controller IC that provides energy-saving features and high performance for a wide array of power supply designs. By incorporating this IC, designers can create more efficient, cost-effective, and environmentally friendly power solutions that meet the demands of today's energy-conscious market.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess