EN
  • EN
  • DE

SSTV16859G

Part No SSTV16859G
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Specialty Logic
Description Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74SSTV
Packaging Tray
Part Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V ~ 2.7 V
Resolution 13, 26
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-FBGA (5.5x13.5)
RoHS State Request Verification
Win Source Part Number 1260068-SSTV16859G
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name SSTV16859
Introduction Date November 28, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SSTV16859G CAD Model

Description

The SSTV16859G is a 16-bit to 2-bit registered driver from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-speed memory and bus interface applications. This device provides high drive capability and is used for data buffering and signal enhancement in various digital systems.

Applications:

  • Memory Interfacing: Used for interfacing memory devices with microprocessors and other digital components.
  • Bus Driving: Provides high drive capability for driving heavily loaded buses in digital systems.
  • Data Buffering: Buffers data signals to improve signal integrity and reduce signal degradation.
  • Clock Distribution: Distributes clock signals with minimal skew and jitter.
  • High-Speed Digital Systems: Used in high-speed digital systems where signal integrity is critical.

Features:

  • 16-Bit to 2-Bit Registered Driver: Provides bidirectional data transfer between 16-bit and 2-bit buses.
  • High Drive Capability: Delivers high output current for driving heavily loaded buses.
  • Low Propagation Delay: Ensures fast data transfer and minimal signal delay.
  • TTL Compatible Inputs: Compatible with TTL (Transistor-Transistor Logic) input levels.
  • 3.3V Operation: Operates at a supply voltage of 3.3V.
  • Advanced CMOS Technology: Utilizes advanced CMOS (Complementary Metal-Oxide-Semiconductor) technology for low power consumption.
  • Surface Mount Package: Typically available in a TSSOP (Thin Shrink Small Outline Package) for compact board design.

Benefits:

  • Improved Signal Integrity: High drive capability and low propagation delay enhance signal integrity.
  • High-Speed Performance: Enables fast data transfer in high-speed digital systems.
  • Low Power Consumption: CMOS technology reduces power consumption and improves energy efficiency.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Compact Design: Small surface mount package allows for high-density board layouts.

Additional Details:

The SSTV16859G typically has a propagation delay in the nanosecond range, making it suitable for high-speed applications. It often includes features such as output enable control, allowing for selective enabling or disabling of the outputs. The device is designed to operate over a wide temperature range, typically from -40°C to +85°C. Detailed specifications, including propagation delay times, output current ratings, and power consumption characteristics, can be found in the device's datasheet. It's used in networking equipment, telecommunications systems, and various industrial applications.

You May Also Be Interested in

ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1638 $76.6552
8+ $15.7242 $125.7936
12+ $15.2333 $182.7996
16+ $14.7413 $235.8608
21+ $14.2504 $299.2584
28+ $12.7766 $357.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess