EN
  • EN
  • DE

QT10GA-B1

Part No QT10GA-B1
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description BASEBAND CHIP DBDC, WIFI 5, 2X2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHz, WiFi
Protocol 802.11a/b/g/-c
Frequency 2.4GHz, 5GHz
Mounting Type Surface Mount
Package / Case 546-FBGA, FCBGA
Supplier Device Package 546-FCBGA (17x17)
Base Product Number QT10
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1011084-QT10GA-B1
Ultra Librarian 3D Model Ultra Librarian QT10GA-B1 CAD Model

Description

The QT10GA-B1 is a cutting-edge semiconductor product from ON Semiconductor, renowned for its exceptional performance and reliability in a wide range of applications. This product is designed to meet the demanding requirements of modern electronic devices, providing efficient power management and signal processing capabilities.

Key Features

  • High Efficiency: The QT10GA-B1 is optimized for high-efficiency operations, reducing power loss and improving overall system performance.
  • Durability: Built with robust materials, this semiconductor can withstand harsh operating conditions, making it suitable for industrial and automotive applications.
  • Compact Design: Its compact form factor enables integration into space-constrained designs without sacrificing functionality or performance.
  • Thermal Management: Advanced thermal management features ensure the device operates within safe temperature ranges, enhancing its lifespan.

Applications

The QT10GA-B1 from ON Semiconductor is versatile and can be used in various applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Renewable energy systems

Technical Specifications

The QT10GA-B1 boasts impressive technical specifications that ensure it meets the needs of even the most demanding applications:

  • High switching frequency for improved power density
  • Low on-resistance to minimize conduction losses
  • High current handling capacity
  • Integrated protection features to guard against overcurrent, overvoltage, and overheating

Quality and Support

ON Semiconductor is committed to providing high-quality products, and the QT10GA-B1 is no exception. It is manufactured in state-of-the-art facilities, ensuring it meets rigorous standards for performance and reliability. Additionally, ON Semiconductor offers comprehensive technical support for the QT10GA-B1, including detailed datasheets, application notes, and design resources to assist customers in integrating this product into their designs seamlessly.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess