Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 10EL16
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262947-SY10EL16VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL16VKG CAD Model

Description

Microchip Technology's SY10EL16VKG: High-Speed Differential Receiver

The SY10EL16VKG is a versatile differential receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This integrated circuit is part of Microchip's portfolio of high-speed logic devices and is tailored to meet the demanding requirements of high-speed data communication in today's advanced technological environments.

Key Features:

  • High-Speed Performance: The SY10EL16VKG is engineered to operate at exceptional speeds, making it suitable for applications that require rapid data processing and transmission.
  • Differential Design: With its differential inputs, this receiver is highly resistant to common-mode noise, which significantly improves signal integrity in noisy environments.
  • PECL Compatible: The device is compatible with Positive Emitter-Coupled Logic (PECL), allowing it to interface seamlessly with PECL systems and providing a reliable logic-level transition.
  • Voltage Range: It features a wide voltage range, ensuring flexible usage across various power supply configurations and compatibility with different system designs.
  • Temperature Range: The SY10EL16VKG is designed to operate over an extended industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications:

The SY10EL16VKG is suitable for a broad array of applications, particularly where high-speed data transmission is crucial. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Data Communication Systems
  • High-Frequency Clock Distribution Networks
  • Telecommunications Infrastructure

Microchip Technology's commitment to quality and performance is reflected in the SY10EL16VKG, making it an excellent choice for engineers and designers who require a reliable and fast differential receiver. Its robust design ensures that it can withstand the rigors of industrial applications while providing the high-speed performance that modern electronic systems demand.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ECAD model for CD4089BNSR
ON Semiconductor
IC DIFFERENT RX/DRVR 4BIT 24-QFN
Need more? Email Us
ECAD model for NB100LVEP17MNR2G
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.7231
ECAD model for CD74HCT283E
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.7044
ECAD model for CD4007UBM96
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP16TDTG
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
Texas Instruments
3.3-V LINKING ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS | IC LINK ADDRSS SCAN-PORT 64-LQFP
Lowest to $32.5995
ECAD model for SN74LVT8986PM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention