EN
  • EN
  • DE

NB4N316MDTG

Part No NB4N316MDTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Differential Receiver
Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1229431-NB4N316MDTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB4N316M
Introduction Date December 19, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NB4N316MDTG CAD Model

Description

Introducing the NB4N316MDTG from ON Semiconductor

The NB4N316MDTG is a high-performance, low-power 3.3V / 2.5V ECL to LVPECL Translator, designed and manufactured by the renowned ON Semiconductor. This device is specifically engineered to meet the demanding requirements of high-speed data communication in a variety of applications, including networking, telecommunications, and high-speed computing.

Key Features

  • High-Speed Performance: With a maximum input clock frequency of 2.5 GHz and a maximum data rate of 2.5 Gbps, the NB4N316MDTG ensures swift and reliable data transmission for critical applications.
  • Low Power Consumption: The device operates with a minimal power supply of 3.3V or 2.5V, making it an energy-efficient solution for modern electronic systems.
  • Differential ECL Inputs: It features differential ECL inputs that offer improved noise immunity and are compatible with NECL (Negative ECL), PECL (Positive ECL), CML (Current Mode Logic), or LVDS (Low Voltage Differential Signaling) technologies.
  • LVPECL Outputs: The translator provides LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, ensuring compatibility with a wide range of high-speed digital systems.
  • Flexible Operating Range: The NB4N316MDTG operates over a broad temperature range, making it suitable for industrial and commercial environments.
  • Package: The device is available in a compact, surface-mount 8-pin SOIC package, offering a space-saving solution for densely packed PCBs.

Applications

The NB4N316MDTG is versatile and can be utilized in various applications, including:

  • High-speed data transfer systems
  • Telecommunications equipment
  • Network switches and routers
  • Servers and data centers
  • Signal conversion and conditioning

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NB4N316MDTG is no exception. It is designed to meet the stringent standards of the electronics industry, ensuring reliability and performance.

In summary, the NB4N316MDTG from ON Semiconductor is an ideal choice for designers looking for a high-speed, low-power ECL to LVPECL translator. It offers a perfect blend of speed, power efficiency, and versatility, making it a valuable component in any high-speed digital interface.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess