EN
  • EN
  • DE

SN74LVTH182504APM

Part No SN74LVTH182504APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Logic Type ABT Scan Test Device With Universal Bus Transceivers
Supply Voltage 2.7V ~ 3.6V
Resolution 20
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 74LVTH182504
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1255969-SN74LVTH182504APM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH182504APM CAD Model

Description

Product Overview: SN74LVTH182504APM

The SN74LVTH182504APM is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular component is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs. The device is designed to provide a robust interface between mixed-technology systems, including 3.3V LVTTL/LVCMOS and 5V TTL/CMOS levels.

Key Features

  • Technology: The device utilizes Low-Voltage BiCMOS Technology, ensuring low power consumption while maintaining high-speed operation.
  • Logic Levels: Compatible with mixed-voltage environments, the SN74LVTH182504APM supports translation from 3.3V to 5V logic levels without the need for external components.
  • Performance: It offers a high drive capability, with the ability to drive up to 12mA at the outputs, making it suitable for driving high capacitive loads or multiple receivers.
  • Package: The product is available in a 64-pin LQFP (Low-profile Quad Flat Package), providing a compact footprint for space-constrained applications.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to 85°C, making it reliable in a variety of operating conditions.

Applications

The SN74LVTH182504APM is versatile and can be used in a range of applications that require high-speed logic level translation and interfacing. Some of its typical applications include:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Signal bridging between different logic levels
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVTH182504APM is subject to rigorous testing and quality control measures to ensure reliable performance in critical applications. With Texas Instruments' reputation for quality, customers can trust the SN74LVTH182504APM for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess