EN
  • EN
  • DE

SN74FB2033ARC

Part No SN74FB2033ARC
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Logic Type TTL/BTL Registered Transceiver
Supply Voltage 4.75V ~ 5.25V
Resolution 8
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-QFP
Family Part Number 74FB2033
Manufacturer Pack Quantity 96
MSL Level 2 (1 Year)
Win Source Part Number 1254414-SN74FB2033ARC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74FB2033ARC CAD Model

Description

Product Overview: SN74FB2033ARC

The SN74FB2033ARC is a high-performance, integrated circuit developed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is designed to cater to the demanding needs of high-speed signal processing and communication applications.

Key Features

  • Interface Type: The SN74FB2033ARC features a robust interface that ensures seamless communication and data transfer between devices.
  • High-Speed Operation: It is capable of operating at high speeds, making it suitable for applications that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, contributing to energy-efficient designs.
  • Compact Form Factor: The compact size of the SN74FB2033ARC makes it an ideal choice for space-constrained applications.
  • Temperature Range: It is designed to operate within a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SN74FB2033ARC is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • High-speed data processing units
  • Networking hardware
  • Signal conversion and management

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The SN74FB2033ARC is built with stringent quality control measures and is subjected to rigorous testing to ensure it meets industry standards for performance and reliability.

Support and Documentation

Customers can access comprehensive documentation for the SN74FB2033ARC, including datasheets, application notes, and design resources, directly from the Texas Instruments website. Additionally, TI provides technical support to assist with integration and troubleshooting, ensuring a smooth implementation of their product into your designs.

Overall, the SN74FB2033ARC from Texas Instruments stands out as a reliable and efficient solution for high-speed signal processing needs, backed by the quality and support that professionals have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5871 $58.7613
7+ $16.0714 $112.4998
10+ $15.5692 $155.6920
14+ $15.0670 $210.9380
18+ $14.5647 $262.1646
23+ $13.0580 $300.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess