EN
  • EN
  • DE

MC10E416FN

Part No MC10E416FN
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.7V
Resolution 5
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E416
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217102-MC10E416FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E416FN CAD Model

Description

ON Semiconductor MC10E416FN: High-Speed 5V ECL Quad Driver

The MC10E416FN is a high-performance integrated circuit manufactured by ON Semiconductor, known for its exceptional quality in the semiconductor industry. This device is part of the 10E series, designed to operate with a 5V power supply, making it suitable for high-speed ECL (Emitter Coupled Logic) applications.

The MC10E416FN is a quad driver, meaning it contains four independent driver circuits in one package. This feature allows for high-density integration, making it an ideal choice for systems where space is at a premium. Each driver is capable of delivering fast propagation delays and transition times, which is crucial for high-speed digital communication and signal processing applications.

Constructed with ON Semiconductor's advanced bipolar technology, the MC10E416FN offers excellent performance characteristics. It has a typical propagation delay of just 1.0 ns, and the output transition times are also minimized, typically around 0.5 ns. These specifications ensure that the device can handle the demands of high-frequency operations, such as those found in telecommunication systems, data transmission networks, and high-speed computing environments.

The package type for this component is PLCC (Plastic Leaded Chip Carrier), with the 'FN' suffix indicating the package style. The PLCC package is known for its reliability and ease of surface mounting on printed circuit boards (PCBs). This makes the MC10E416FN a practical choice for automated assembly processes, contributing to efficient manufacturing and reduced production costs.

Moreover, the MC10E416FN is characterized for operation over the full military temperature range of -55°C to +125°C. This wide operating temperature range ensures that the device is suitable for use in harsh environments and can maintain its performance under extreme conditions.

In summary, the ON Semiconductor MC10E416FN is a robust, high-speed ECL quad driver designed for applications that require fast signal propagation and high reliability. Its compact PLCC package, combined with its impressive electrical characteristics, makes it a valuable component for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess