EN
  • EN
  • DE

MAX9491ETP080+T

Part No MAX9491ETP080+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FACT-PROG PLL CLK GEN 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type PLL Clock Generator
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 110239-MAX9491ETP080+T
Ultra Librarian 3D Model Ultra Librarian MAX9491ETP080+T CAD Model

Description

Maxim Integrated Product Overview: MAX9491ETP080+T

The MAX9491ETP080+T is a high-performance, precision clock generator from Maxim Integrated, designed to meet the stringent requirements of advanced electronic systems. This compact and efficient device is a testament to Maxim's commitment to providing innovative timing solutions that enhance the performance and reliability of a wide range of applications.

Key Features

  • High Precision: The MAX9491ETP080+T offers excellent frequency stability and precision, ensuring that the generated clock signals are accurate and consistent.
  • Multiple Outputs: It provides multiple outputs that can be configured to different frequencies, allowing it to support various subsystems within an electronic device.
  • Low Jitter: With low phase noise and jitter characteristics, this clock generator is ideal for applications where signal integrity is critical, such as high-speed data communications and advanced digital processing.
  • Programmability: Users can program the device through a serial interface, offering flexibility in configuring the clock outputs to specific needs.
  • Power Efficiency: Maxim Integrated's focus on power management is evident in the MAX9491ETP080+T's design, which consumes minimal power without compromising performance.
  • Compact Package: The device is available in a small, lead-free package, making it suitable for space-constrained applications.

Applications

The MAX9491ETP080+T is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data storage systems and servers
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Industrial control systems

Quality and Reliability

Maxim Integrated ensures that the MAX9491ETP080+T is manufactured to the highest quality standards, providing robust performance in even the most demanding environments. Its reliability is further backed by Maxim's extensive testing and validation processes.

In summary, the MAX9491ETP080+T from Maxim Integrated is a highly precise, programmable clock generator that offers low jitter, multiple output frequencies, and power efficiency, all packed into a compact and reliable package. It's an ideal solution for designers looking to enhance the timing capabilities of their high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6463 $58.3408
39+ $2.9915 $116.6685
60+ $2.8979 $173.8740
83+ $2.8043 $232.7569
107+ $2.7108 $290.0556
143+ $2.4313 $347.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess