EN
  • EN
  • DE
  • IT

PLL1707DBQRG4

Part No PLL1707DBQRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V DUAL PLL MULTICLOCK GENERATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Multi-Clock Generator
PLL Yes
Input CMOS, Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 36.864MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 1238698-PLL1707DBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PLL1707
Introduction Date June 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PLL1707DBQRG4 CAD Model

Description

Product Overview: PLL1707DBQRG4

The PLL1707DBQRG4 is a sophisticated audio interface integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced IC is part of the PLL170x series, which is renowned for its high-performance audio data transfer capabilities. It is specifically engineered to cater to the needs of professional audio equipment, offering an array of features that make it an ideal choice for high-end audio applications.

Key Features

  • High-Quality Audio Interface: The PLL1707DBQRG4 provides a pristine audio interface that supports various audio data formats, ensuring compatibility with a wide range of audio devices.
  • Multiple Sampling Rates: It supports multiple sampling rates, allowing it to adapt to different audio quality requirements and standards.
  • Low Jitter Performance: The device is designed to minimize jitter, which is crucial for maintaining the integrity of the audio signal and ensuring high-fidelity sound reproduction.
  • Flexible Connectivity: With its flexible interface options, the PLL1707DBQRG4 can easily be integrated into a variety of audio systems, including digital mixers, signal processors, and other professional audio equipment.
  • Power Efficiency: Texas Instruments has designed this IC with power efficiency in mind, making it suitable for applications where power consumption is a concern.

Applications

The PLL1707DBQRG4 is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Professional audio recording and mixing equipment
  • High-end audio workstations
  • Digital audio effects processors
  • Studio equipment interfaces
  • Broadcast audio systems

Product Specifications

This IC comes in a compact 30-SSOP (DBQ) package, making it easy to fit into space-constrained designs. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments. The PLL1707DBQRG4 is also RoHS compliant, meeting the environmental standards required for electronic components.

With its combination of audio performance, flexibility, and reliability, the PLL1707DBQRG4 from Texas Instruments stands out as a top-tier solution for professional audio interface needs.

You May Also Be Interested in

Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
Need more? Email Us
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0703 $56.5624
20+ $5.8014 $116.0280
30+ $5.6200 $168.6000
42+ $5.4387 $228.4254
54+ $5.2575 $283.9050
72+ $4.7136 $339.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess