EN
  • EN
  • DE

SI5364-G-XC5

Part No SI5364-G-XC5
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Win Source Part Number 190032-SI5364-G-XC5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5364-G-XC5 CAD Model

Description

The SI5364-G-XC5 is a highly integrated, low-jitter clock generator and synthesizer from Silicon Labs, designed for demanding applications requiring precise and stable timing. This device offers a flexible clocking solution with multiple independent frequency outputs from a single input frequency, simplifying clock tree design and reducing component count. Its advanced architecture delivers excellent jitter performance and frequency stability, essential for maintaining signal integrity in sensitive systems.

Applications:

  • Broadcast Video Equipment: Professional video encoders, decoders, and broadcast infrastructure requiring low-jitter clocks for accurate signal processing and transmission.
  • High-Speed Data Communications: Optical transport networks (OTN), Synchronous Ethernet (SyncE), and other high-speed serial communication systems where timing accuracy is paramount.
  • Wireless Infrastructure: Base stations, remote radio heads (RRHs), and other wireless communication devices needing precise clock synchronization for optimal performance.
  • Test and Measurement Equipment: Signal generators, frequency counters, and spectrum analyzers demanding stable and accurate clock references for reliable measurements.
  • Data Centers: Servers, storage devices, and network switches requiring low-jitter clocks for high-speed data processing and transmission.

Features:

  • Multiple Independent Outputs: Generates multiple independent clock outputs, each programmable to a different frequency, simplifying clock tree design.
  • Ultra-Low Jitter: Delivers exceptional jitter performance, minimizing timing errors and improving signal integrity in high-speed applications.
  • Frequency Synthesis: Flexible frequency synthesis capabilities allow for precise clock generation and customization.
  • Fine Frequency Tuning: Enables fine-grained frequency adjustments for optimal system performance and synchronization.
  • Programmable Output Drivers: Offers programmable output driver strength and signal formats for compatibility with various system requirements.
  • Small Form Factor: Available in a compact package, minimizing board space requirements for high-density designs.

Benefits:

  • Improved Signal Integrity: Low-jitter performance enhances signal integrity, reducing bit error rates (BER) and improving overall system reliability.
  • Simplified Clock Tree Design: Integration of multiple clock generation functions reduces component count and simplifies board layout.
  • Reduced Bill of Materials (BOM) Cost: Minimizing component count leads to lower BOM costs for cost-sensitive applications.
  • Increased Design Flexibility: Programmable outputs and flexible frequency synthesis capabilities provide greater design flexibility and customization options.
  • Enhanced System Performance: Stable and accurate clock signals contribute to improved system performance, reliability, and synchronization.

Additional Details:

The SI5364-G-XC5 uses advanced DSPLL (Digital Signal Processing Phase-Locked Loop) technology to achieve superior jitter performance and frequency stability. It supports various input clock sources and output signal formats. It is crucial to consult the device's datasheet for comprehensive technical specifications, including frequency ranges, jitter performance metrics, power consumption, and package dimensions.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess