EN
  • EN
  • DE
  • IT

SL16010DCT

Part No SL16010DCT
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK AMD GRAPHICS 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
PLL Yes with Bypass
Input Clock, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 100MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 10-TDFN (3x3)
Win Source Part Number 038417-SL16010DCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL16010DCT CAD Model

Description

The Silicon Labs 038417-SL16010DCT is a high-popularity electronic component that has a balanced supply and demand status.

  • Type: Integrated circuit
  • Features: PLL with bypass
  • Ideal For: Use in various electronic devices
  • Application Requirement: Applications that require a maximum input frequency of 100MHz
  • Operating Temperature Range: -10°C to 85°C
  • Supply Voltage Range: 2.97V to 3.63V
  • Package: 10-TDFN (3x3)
  • Mounting: Easy to install and mount on a printed circuit board.

You May Also Be Interested in

Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0568 $68.6920
150+ $0.8680 $130.2000
235+ $0.8409 $197.6115
320+ $0.8137 $260.3840
415+ $0.7865 $326.3975
555+ $0.7050 $391.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess