EN
  • EN
  • DE
  • IT

SL2305SC-1HT

Part No SL2305SC-1HT
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Input Clock
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 140MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 028809-SL2305SC-1HT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SL2305
Introduction Date October 22, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SL2305SC-1HT CAD Model

Description

The supply and demand status is balanced, which means it is easily available in the market.

  • Manufacturer: Silicon Labs
  • Type: Integrated circuit with 1 circuit
  • Mounting: SMD (SMT) technology
  • Input: Clock
  • Output: LVCMOS
  • Family: SL2305 family
  • Category: Integrated Circuits
  • Temperature Range: 0°C to 70°C
  • Case/Package: 8-SOIC
  • Operating Supply Voltage: 3 V to 3.6 V
  • Maximum Input Frequency: 140MHz
  • Halogen-Free: Compliant
  • Introduction Date: October 22, 2008
  • Production Status: Not expected to be in production for long
  • Information: For more information about this product, please refer to the product specification.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
Need more? Email Us
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4618 $66.9610
345+ $0.3790 $130.7550
530+ $0.3674 $194.7220
730+ $0.3557 $259.6610
940+ $0.3441 $323.4540
1,265+ $0.3079 $389.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess