EN
  • EN
  • DE

MAX9209EUM/V+

Part No MAX9209EUM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description Programmable DC-Balanced 21-Bit Serializers | IC SERIALIZER PROG 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Serializer
Data Rate 1.785Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number MAX9209
Manufacturer Pack Quantity 39
MSL Level 1 (Unlimited)
Win Source Part Number 1215343-MAX9209EUM/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9209EUM/V+ CAD Model

Description

Maxim Integrated MAX9209EUM/V+ Product Overview

The MAX9209EUM/V+ is a high-performance, low-power serializer from Maxim Integrated designed to simplify the design of high-speed data communication in automotive and industrial applications. This innovative component is part of Maxim's extensive range of data converters, offering a robust solution for transmitting high-speed digital data over a single twisted-pair or coaxial cable.

Key Features

  • High-Speed Data Transmission: The MAX9209EUM/V+ boasts a high-speed operation, capable of serializing up to 10 bits of parallel LVCMOS/LVTTL data into a single high-speed serial stream with embedded clock information.
  • Low EMI: With its low electromagnetic interference (EMI) design, this serializer ensures reliable data transmission while minimizing the potential for interference with other electronic devices.
  • Programmable Spread Spectrum: The inclusion of a programmable spread spectrum feature helps to further reduce EMI, making it ideal for noise-sensitive applications.
  • Robust Error Detection: It includes a robust error detection system, which provides a CRC (Cyclic Redundancy Check), parity, and a built-in self-test (BIST) to ensure data integrity.
  • Wide Operating Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications

The MAX9209EUM/V+ is ideal for a variety of applications where high-speed data transmission is crucial. These include automotive infotainment and driver assistance systems, high-resolution video links, machine vision cameras, and other industrial data communication systems.

Package and Quality

This serializer comes in a compact 48-pin TSSOP package, ensuring a minimal footprint on the PCB. It is also part of Maxim Integrated's automotive-grade products, meeting stringent quality and reliability standards required for automotive applications.

Conclusion

Maxim Integrated's MAX9209EUM/V+ serializer is a reliable and efficient solution for system designers looking to streamline high-speed data communications while maintaining signal integrity and reducing EMI. Its robust features and versatile applications make it a top choice for those in the automotive and industrial sectors.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7078 $58.2468
15+ $7.9649 $119.4735
23+ $7.7166 $177.4818
31+ $7.4671 $231.4801
40+ $7.2188 $288.7520
54+ $6.4715 $349.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess