EN
  • EN
  • DE

NH05050R00FC02

Part No NH05050R00FC02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 50 Ohm 1% 50W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Wirewound
Height 15.49 mm
Lead Free Lead Free
Length 49.99 mm
Max Operating Temperature 250 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Bulk
Power Rating 50 W
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Termination Solder
Tolerance 1 %
Width 28.96 mm
Win Source Part Number 1179929-NH05050R00FC02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NH05050R00FC02 CAD Model

Description

The Vishay NH05050R00FC02 is a wirewound resistor with a resistance of 50 Ω and a power rating of 50 W.

  • Resistance: 50 Ω
  • Power Rating: 50 W
  • Tolerance: 1%
  • Temperature Coefficient: 20 ppm/°C
  • Length: 49.99 mm
  • Height: 15.49 mm
  • Width: 28.96 mm
  • Pins: 2
  • Supply and Demand: Limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Manufacturer: Vishay

You May Also Be Interested in

Ohmite
RES CHAS MNT 50 OHM 5% 330W / 50 Ohms ±5% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 15 OHM 5% 16W / 15 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 1.5K Ohm 1% 10W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Vishay
Res Wirewound 150 Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Lowest to $9.3844
Vishay
Res Wirewound 7.5 Ohm 1% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 60 OHM 5% 100W / 60 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 10 OHM 5% 25W / 10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Lowest to $4.2062
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Need more? Email Us
Vishay
Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess