EN
  • EN
  • DE

DS90UB633ARTVTQ1

Part No DS90UB633ARTVTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer/Deserializer
Data Rate 1.87Gbps
Input Type CML, LVCMOS
Output Type CML, LVCMOS
Number of Inputs 12
Number of Outputs 2
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number DS90UB633
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352682-DS90UB633ARTVTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB633ARTVTQ1 CAD Model

Description

Product Overview: DS90UB633ARTVTQ1 from Texas Instruments

The DS90UB633ARTVTQ1 is a state-of-the-art serializer integrated circuit (IC) developed by Texas Instruments, designed to provide a robust and efficient solution for high-speed data communication in automotive applications. This advanced chip is part of the FPD-Link III family, which is well-known for its ability to transmit high-speed data, video, and control signals over a single differential pair. The DS90UB633ARTVTQ1 is specifically tailored for use in vehicle infotainment systems, advanced driver assistance systems (ADAS), and other applications that demand reliable data transmission in harsh automotive environments.

Key Features

  • High-Speed Data Transfer: The DS90UB633ARTVTQ1 supports high-speed data rates up to 5.7 Gbps, ensuring smooth and uninterrupted data flow for critical applications.
  • FPD-Link III Interface: Utilizing the FPD-Link III interface, the IC enables the transmission of high-definition video and data over a single twisted pair cable, reducing cabling complexity and weight in vehicles.
  • Robust Error Detection: The chip includes robust error detection mechanisms, such as CRC (Cyclic Redundancy Check) and ECC (Error Correcting Code), which enhance data integrity and reliability.
  • Adaptive Equalization: Adaptive equalization technology is integrated to compensate for cable loss, ensuring optimal signal quality over various lengths and types of cables.
  • Automotive Grade: The DS90UB633ARTVTQ1 is designed to meet the stringent requirements of the automotive industry, including a wide operating temperature range and high reliability under harsh conditions.

Applications

  • Automotive infotainment and navigation systems
  • Advanced driver assistance systems (ADAS)
  • Rear-seat entertainment systems
  • Automotive camera systems
  • Driver monitoring systems

With its advanced features and robust design, the DS90UB633ARTVTQ1 from Texas Instruments is an ideal choice for automotive manufacturers and system integrators looking to enhance the performance and reliability of their data communication systems. Its ability to handle high-speed data transmission with ease makes it an indispensable component in the modern automotive landscape.

You May Also Be Interested in

National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2088 $56.0440
11+ $9.1969 $101.1659
17+ $8.9095 $151.4615
24+ $8.6221 $206.9304
30+ $8.3347 $250.0410
41+ $7.4725 $306.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess