EN
  • EN
  • DE

MAX9276AGTN/V+

Part No MAX9276AGTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Base Product Number MAX9276
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1120734-MAX9276AGTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX9276AGTN/V+ CAD Model

Description

Maxim Integrated's MAX9276AGTN/V+ Serializer

The MAX9276AGTN/V+ is a highly sophisticated serializer from Maxim Integrated, designed for automotive camera applications. This compact and efficient serializer is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, specifically engineered to meet the rigorous demands of high-speed data communication within modern vehicles.

With the ability to serialize 12-bit pixel data and deliver it over a single coaxial or shielded twisted-pair cable, the MAX9276AGTN/V+ simplifies the design and reduces the connectivity complexity in advanced driver-assistance systems (ADAS). The serializer supports up to 1.5 Gbps data rates, enabling the transmission of high-resolution video and additional signals such as bidirectional control data and power over the same cable.

The device also boasts an integrated high-bandwidth digital content protection (HDCP) feature, ensuring secure content transmission and providing a robust solution for preventing unauthorized copying of video content. This is particularly useful for applications where content security is paramount.

Key features of the MAX9276AGTN/V+ include automatic camera synchronization, adaptive equalization for enhanced signal integrity over long cable runs, and programmable spread spectrum to minimize electromagnetic interference (EMI). This makes it an ideal choice for use in complex automotive environments where reliability and performance are non-negotiable.

Furthermore, the MAX9276AGTN/V+ is designed with power efficiency in mind. It includes features such as low-power modes and a sleep mode to reduce power consumption when the device is not actively transmitting data, thereby contributing to the overall energy efficiency of the automotive system.

The serializer comes in a compact 56-pin TQFN package, which is not only space-saving but also conducive to integration in tight spots within a vehicle's electronic system. Its operation is guaranteed over the -40°C to +105°C automotive temperature range, ensuring reliable performance under various environmental conditions.

Overall, the MAX9276AGTN/V+ from Maxim Integrated is a versatile and reliable solution for high-speed data transmission in automotive applications, offering designers a blend of performance, security, and energy efficiency.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess