EN
  • EN
  • DE

MAX32590-S5K+

Part No MAX32590-S5K+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 324CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S series Microcontroller IC 32-Bit 384MHz - ROMless 324-CSBGA (15x15)
Manufacturer Maxim Integrated
Series DeepCover®
Package Tray
Core Processor ARM926EJ-S
Core Size 32-Bit
Speed 384MHz
Connectivity EBI/EMI, Ethernet, I2C, SD/SDHC/SDIO, SmartCard, SPI, UART/USART, USB
Peripherals DMA, I2S, LCD, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
Data Converters A/D 3x10b
Oscillator Type Internal
Mounting Surface Mount
Package 324-LFBGA, CSBGA
Case / Package 324-CSBGA (15x15)
Family Name MAX32590
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881538-MAX32590-S5K+
Ultra Librarian 3D Model Ultra Librarian MAX32590-S5K+ CAD Model

Description

Maxim Integrated MAX32590-S5K+ DeepCover Secure Microcontroller

The Maxim Integrated MAX32590-S5K+, part of the DeepCover® family of secure microcontrollers, is designed to provide an outstanding level of security for applications that demand the highest standards of protection. This robust microcontroller unit (MCU) is ideal for use in point-of-sale terminals, secure authentication, industrial control systems, and other applications where sensitive data needs to be guarded against threats.

Key Features

  • Enhanced Security: The MAX32590-S5K+ is built with advanced security features including a secure bootloader, hardware cryptographic accelerators for AES, 3DES, RSA, ECC, and SHA-1/SHA-256. These features ensure that data remains confidential and integral, providing robust protection against hacking and cloning.
  • High Performance: Equipped with an ARM926EJ-S™ processor core, this microcontroller delivers high-speed performance while maintaining energy efficiency. The core operates at up to 400MHz, enabling complex computations and fast data processing.
  • Large Memory Capacity: With 512KB of on-chip SRAM and 128KB of battery-backed AES encrypted NVSRAM, the MAX32590-S5K+ can store critical data securely and maintain data integrity even in the event of a power loss.
  • Flexible Communication: The device includes a range of communication interfaces such as USB Full Speed with integrated PHY, SPI, UART, I²C, and 1-Wire® to ensure versatile connectivity options for various system requirements.
  • Robust Design: The MAX32590-S5K+ is designed to operate in harsh environments, with an extended temperature range and built-in fault detection mechanisms to maintain reliable operation under challenging conditions.
  • Compact Form Factor: Available in a 289-ball CTBGA package, the microcontroller is suitable for space-constrained applications while still providing ample functionality and security features.

Applications

  • Point-of-Sale (POS) Systems
  • Secure Authentication Devices
  • Industrial Control Systems
  • Healthcare Devices
  • Smart Energy Meters

The Maxim Integrated MAX32590-S5K+ represents a pinnacle in secure microcontroller technology, delivering a combination of high performance, extensive security measures, and a wide array of communication interfaces, all in a compact and durable design. It is the go-to solution for developers looking to integrate a secure element that can withstand the demands of today's increasingly connected and security-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess