EN
  • EN
  • DE

MAX9034AUD+

Part No MAX9034AUD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Quad nanopower, small size comparator with push-pull output 14-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 100 dB
Height 950 µm
Hysteresis 4 mV
Input Bias Current 8 nA
Input Offset Voltage (Vos) 1 mV
Lead Free Yes
Length 5.1 mm
Max Dual Supply Voltage 2.75 V
Max Input Current 8 nA
Maximum Operating Temperature 125 °C
Max Power Dissipation 727 mW
Max Supply Current 140 µA
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 140 µA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Type TTL
Power Supply Rejection Ratio (PSRR) 100 dB
Propagation Delay 228 ns
Quiescent Current 55 µA
Radiation Hardening No
REACH SVHC Unknown
Response Time 188 ns
RoHS Compliant
Type General Purpose
Width 4.5 mm
Win Source Part Number 1075817-MAX9034AUD+
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9034AUD+ CAD Model

Description

Maxim Integrated MAX9034AUD+ Precision Op-Amp

The MAX9034AUD+ is a high-performance, low-power, single-supply operational amplifier from Maxim Integrated, designed to offer a perfect blend of features for a wide range of applications. This precision op-amp is a versatile component that can operate with a single supply voltage ranging from 2.7V to 5.5V, making it ideal for battery-powered devices and portable equipment.

With its ultra-low input offset voltage of just 500µV (max) and a low supply current of only 150µA per amplifier at 5V, the MAX9034AUD+ offers an impressive balance of power efficiency and accuracy. This makes it suitable for precision sensor interfaces, battery management systems, and other applications requiring high accuracy without compromising power consumption.

The device features a high gain-bandwidth product of 1MHz and a slew rate of 0.5V/µs, ensuring that it can handle a variety of signal processing tasks with ease. The MAX9034AUD+ is also designed with rail-to-rail output swing, which allows for a wider dynamic range, especially useful in single-supply operations where maximizing the output swing is critical.

Another significant advantage of the MAX9034AUD+ is its ability to operate over a wide temperature range of -40°C to +125°C, making it reliable in extreme conditions and suitable for industrial and automotive applications. Additionally, the device comes in a space-saving 14-pin TSSOP package, which is beneficial for compact designs where board space is at a premium.

Maxim Integrated ensures that the MAX9034AUD+ adheres to their high standards of quality and reliability, providing designers with confidence when integrating this op-amp into their systems. Whether it's used in low-frequency filter circuits, signal conditioning, or active filters, the MAX9034AUD+ is a solid choice for engineers looking for a precise and efficient operational amplifier.

Overall, the MAX9034AUD+ operational amplifier is a testament to Maxim Integrated's commitment to providing innovative, high-quality components that meet the evolving needs of modern electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess