Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 1V @ 400mA
Current - Reverse Leakage @ Vr 5μA @ 600V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-269AA (MBS)
Win Source Part Number 079379-B6S-E3/80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name B6S
Introduction Date December 02, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian B6S-E3/80 CAD Model

Description

B6S-E3/80 Component Description

The B6S-E3/80 is a premium electronic component, known for its precision and reliability in various high-stakes projects. Its design is focused on facilitating precise control and data processing.

  • Precision: Caters to applications requiring exact performance metrics.
  • Reliability: Offers consistent performance over its lifecycle.
  • Low Maintenance: Minimizes the need for regular upkeep.

Applications and Projects:

  • Robotics
  • Networking equipment
  • Smart technology

Additional Details:

With its high precision and reliability, the B6S-E3/80 is ideal for next-generation technological developments.

You May Also Be Interested in

DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $2.1113
ECAD model for KBP304G
GeneSiC Semiconductor
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE 50 to 800 Volts CURRENT - 4.0 Amperes) | BRIDGE RECT 1PHASE 600V 4A GBU
Lowest to $0.1878
ECAD model for GBU4J
ON Semiconductor
BRIDGE RECT 1PHASE 1KV 1A 4-SDIP
Need more? Email Us
ECAD model for DF10S1
International Rectifier
2KBB SERIES 1.9A single phase rectifier bridge
Need more? Email Us
ECAD model for 2KBB20R
GeneSiC Semiconductor
BRIDGE RECT 1P 1KV 50A KBPC-T
Need more? Email Us
ECAD model for KBPC5010T
Vishay
BRIDGE RECT 1PHASE 400V 1A DFM
Need more? Email Us
ECAD model for DF04MA-E3/45
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ECAD model for GBJ10005-BP
Vishay
Single-Phase Single In-Line Bridge Rectifiers
Need more? Email Us
ECAD model for VSIB620
Vishay
Single-Phase Single In-Line Bridge Rectifier
Need more? Email Us
ECAD model for VSIB460

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7647 $53.5290
160+ $0.6275 $100.4000
250+ $0.6079 $151.9750
340+ $0.5883 $200.0220
440+ $0.5687 $250.2280
590+ $0.5098 $300.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,710 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention