EN
  • EN
  • DE

UCC5618QPTR

Part No UCC5618QPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description 18-Line SCSI Terminator | IC SCSI 18-LINE TERM 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type SCSI
Number of Terminations 18
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number UCC5618
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Win Source Part Number 1276579-UCC5618QPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5618QPTR CAD Model

Description

The UCC5618QPTR by Texas Instruments is a high-performance, single-ended SCSI (Small Computer System Interface) terminator. Designed for Ultra160 SCSI systems, this device is an essential component for ensuring signal integrity in high-speed data transmission environments. The UCC5618QPTR is specifically engineered to meet the stringent requirements of the SCSI Parallel Interface-3 (SPI-3) standards, which are critical for the operation of Ultra160 SCSI systems.

This terminator incorporates 18 channels of precision-matched resistors that provide the appropriate termination for the SCSI bus. The matching of resistors is crucial for minimizing reflections and maintaining signal quality across the SCSI chain. The UCC5618QPTR operates in a wide temperature range, making it suitable for various industrial and computing applications.

The device is packaged in a compact 48-pin TQFP (Thin Quad Flat Pack), which saves board space and allows for efficient layout designs. The UCC5618QPTR's low-profile package also contributes to improved airflow and thermal management within the system. Furthermore, it features a low-voltage differential signaling (LVDS) interface, which enables fast data transfer rates while minimizing power consumption and electromagnetic interference (EMI).

Texas Instruments has equipped the UCC5618QPTR with several protective features. It includes built-in thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to abnormal operating conditions. Additionally, it supports hot-plugging, which allows devices to be connected or disconnected without the need to power down the SCSI bus, thereby enhancing system flexibility and maintenance.

Overall, the UCC5618QPTR is a reliable and robust solution for system designers and engineers looking to implement Ultra160 SCSI technology in their applications. It ensures stable communication, data integrity, and the high performance required by modern storage systems, servers, and high-end workstations.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2003 $55.8027
20+ $5.0875 $101.7500
31+ $4.9285 $152.7835
42+ $4.7695 $200.3190
55+ $4.6105 $253.5775
73+ $4.1336 $301.7528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess