Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Product Status Obsolete
Voltage - Off State 50 V
Voltage - Gate Trigger (Vgt) (Max) 600 mV
Current - Gate Trigger (Igt) (Max) 20 µA
Current - Hold (Ih) (Max) 2 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 1
Win Source Part Number 1029971-JANTX2N2323A
Ultra Librarian 3D Model Ultra Librarian JANTX2N2323A CAD Model

Description

Product Overview: JANTX2N2323A by Microchip Technology

The JANTX2N2323A is a high-quality semiconductor device from Microchip Technology, designed to meet the stringent requirements of military and aerospace applications. This silicon NPN transistor is a part of the highly reliable JAN (Joint Army/Navy) series, signifying its compliance with the MIL-SPEC standards for electronic components used in defense and aerospace industries.

Key Features

  • Robust Performance: Capable of withstanding extreme environmental conditions, ensuring consistent performance in the most demanding situations.
  • High Power Handling: With its ability to manage significant power levels, this transistor is suitable for high-power circuits.
  • Fast Switching Speeds: Designed for applications requiring quick switching, providing efficient operation in critical systems.
  • Hermetic Packaging: Ensures protection against moisture and contaminants, offering long-term reliability.

Applications

The JANTX2N2323A is an ideal choice for a wide array of applications within the military and aerospace sectors. Its robustness and reliability make it suitable for:

  • Power regulation systems
  • Switching circuits
  • Amplification modules
  • Signal processing units
  • Other high-reliability electronic systems

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANTX2N2323A, which undergoes rigorous testing to meet or exceed the established military standards. The JAN designation indicates that this component has been subjected to the Department of Defense's testing methods and procedures, ensuring its suitability for military and aerospace use.

Technical Specifications

For detailed technical specifications, it is recommended to refer to the official datasheet provided by Microchip Technology. This document provides comprehensive information on electrical characteristics, mechanical data, and recommended operating conditions for the JANTX2N2323A.

In summary, the JANTX2N2323A from Microchip Technology is a testament to the company's dedication to providing high-performance, military-grade electronic components. Its robust design, coupled with fast switching capabilities and high power handling, make it an indispensable part of critical defense and aerospace systems.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 15V 150A DO-214AA
Need more? Email Us
ECAD model for P0220SAMCLRP
Eaton Bussmann
THYRISTOR 340V 400A DO214AA / 340V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Need more? Email Us
ECAD model for SMCP3800SC
STMicroelectronics
THYRISTOR 60A 8-SO
Lowest to $0.7387
ECAD model for LCP1531RL
Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
ECAD model for M254012F
STMicroelectronics
THYRISTOR 250A POWERSO-10
Lowest to $1.9559
ECAD model for LCP02-150M-TR
STMicroelectronics
Trisil for telecom equipment protection
Need more? Email Us
ECAD model for SMTPA320
Bourns Inc.
THYRISTOR 105V 120A
Need more? Email Us
ECAD model for L758L
STMicroelectronics
Thyristor Surge Protection Devices 80V 8A 8-Pin SO N Tube / TRIPOLAR PROTECTION FOR ISDN INTERFACES | THYRISTOR 30A 8SOIC
Lowest to $4.3879
ECAD model for TPI8011N
Eaton Bussmann
THYRISTOR 320V 400A DO214AA / 320V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Need more? Email Us
ECAD model for SMCP3500SC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention