EN
  • EN
  • DE

MAX9003ESA+

Part No MAX9003ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single R-R O/P 5.5V 8-Pin SOIC N / IC OP AMP LP HI SPEED 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787136-MAX9003ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9003
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9003ESA+ CAD Model

Description

Maxim Integrated's MAX9003ESA+ Precision Operational Amplifier

The MAX9003ESA+ is a high-performance, low-power operational amplifier from Maxim Integrated, designed to offer precision and stability in a wide variety of applications. This op-amp is part of the MAX900x series and is housed in a compact 8-pin SOIC package, making it suitable for space-constrained designs.

Featuring a single operational amplifier, the MAX9003ESA+ is optimized for single-supply operations and is capable of operating with a supply voltage range from +2.7V to +5.5V. This versatility makes it an ideal choice for battery-powered devices and portable equipment, where power efficiency is critical. The device also boasts a low quiescent current of just 350μA, further enhancing its appeal for power-sensitive applications.

One of the key attributes of the MAX9003ESA+ is its precision. It offers a low input offset voltage of just 500μV and an offset voltage drift of merely 2μV/°C, ensuring accuracy and consistency over varying temperatures. Additionally, the op-amp has a high common-mode rejection ratio (CMRR) of 120dB and a power supply rejection ratio (PSRR) of 105dB, which contribute to its robust performance in the presence of noise and fluctuating power supplies.

The MAX9003ESA+ also features rail-to-rail outputs, which allow the output to swing close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems, sensors, and portable medical devices. Furthermore, the device includes an internal frequency compensation which ensures stability without the need for external components, simplifying the design process.

With its combination of low power consumption, high precision, and compact form factor, the MAX9003ESA+ from Maxim Integrated is a reliable and efficient solution for designers looking to optimize their analog circuits in terms of performance and power management.

Whether you're developing applications in the consumer electronics, industrial control, or medical instrumentation sectors, the MAX9003ESA+ provides the accuracy and efficiency needed to drive your designs forward.

You May Also Be Interested in

Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess