EN
  • EN
  • DE

LTC6409HUDB#TRMPBF

Part No LTC6409HUDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 10-VFQFN Exposed Pad
Supplier Device Package 10-QFN (3x2)
Base Product Number LTC6409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LTC6409HUDB#TRMPBFTR,-2735-LTC6409HUDB#TRMPBFCT,LTC6409HUDB#TRMPBFTR,LTC6409HUDB#TRMPBFDKR,LTC6409HUDB#TRMPBFCT-ND,505-LTC6409HUDB#TRMPBFCT,LTC6409HUDB#TRMPBFCT,LTC6409HUDB#TRMPBFTR-ND,LTC6409HUDB#TRMPBFDKR-ND,505-LTC6409HUDB#TRMPBFDKR,LTC6409HUDB#TRMPBF-ND,-2735-LTC6409HUDB#TRMPBFDKR
Standard Package 500
Win Source Part Number 1232453-LTC6409HUDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6409HUDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6409HUDB#TRMPBF Overview

The LTC6409HUDB#TRMPBF is a high-speed, low distortion, differential amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to cater to a wide array of applications that require precise signal amplification, such as high-speed data acquisition systems, differential signal processing, and driving high-performance ADCs.

Key Features

  • Wide Bandwidth: The LTC6409HUDB#TRMPBF offers an impressive bandwidth of 10GHz, making it suitable for high-frequency signal processing.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures signal fidelity, which is critical in applications such as medical imaging and instrumentation.
  • High Linearity: The device provides excellent linearity, which is essential for maintaining the integrity of the amplified signal.
  • Adjustable Gain: The gain of the amplifier can be adjusted using external resistors, providing flexibility to match the requirements of various applications.
  • Single-Ended to Differential Conversion: It is capable of converting single-ended inputs to differential outputs, which is beneficial for reducing noise and improving signal integrity in long cable runs.

Applications

  • Data Acquisition Systems
  • Communications Infrastructure
  • Medical Imaging Equipment
  • A/D Converter Driving
  • Professional Video Electronics

Reliability and Packaging

The LTC6409HUDB#TRMPBF is packaged in a compact, 16-lead QFN package, which is designed for space-constrained applications. The part number suffix 'TRMPBF' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and 'PBF' denotes lead-free, RoHS-compliant manufacturing, which is important for environmentally conscious production.

With its robust design and high-speed performance, the LTC6409HUDB#TRMPBF from Analog Devices Inc. is an ideal choice for engineers looking to enhance the performance of their high-speed signal processing systems while ensuring signal integrity and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4279 $70.2837
6+ $19.2229 $115.3374
9+ $18.6222 $167.5998
12+ $18.0215 $216.2580
15+ $17.4208 $261.3120
20+ $15.6186 $312.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess