EN
  • EN
  • DE

1735078-1

Part No 1735078-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SAS PLUG 29POS SLD SMD  /  29 Position SAS Plug Connector Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Style Plug
Connector Type SAS
Number of Positions 29
Mounting SMD (SMT)
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1735078
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1735078-1-SI,1735078-1-ND,2266-1735078-1,A112686,-1735078-1-CSI
Standard Package 30
Win Source Part Number 1121800-1735078-1
Ultra Librarian 3D Model Ultra Librarian 1735078-1 CAD Model

Description

The TE Connectivity AMP Connectors 1735078-1 is a SAS pluggable connector with 29 positions.

  • Features: Board Guide
  • Connector Type: Plug
  • Termination: Solder
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Connector Style: SAS
  • Standard Package: 30
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Need more? Email Us
Amphenol
CONN SAS 4X HEADER 32POS SLD PCB
Need more? Email Us
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 16P R/A SMD
Need more? Email Us
TE Connectivity
CONN XFP RCPT 30POS SLD R/A SMD
Lowest to $3.2271
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $7.4002

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,285 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess