EN
  • EN
  • DE

LTC6404CUD-1#PBF

Part No LTC6404CUD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6404CUD1PBF,LTC6404CUD-1#PBF-ND,-2735-LTC6404CUD-1#PBF,505-LTC6404CUD-1#PBF
Standard Package 121
Win Source Part Number 1217538-LTC6404CUD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6404CUD-1#PBF CAD Model

Description

Product Overview

The LTC6404CUD-1#PBF is a high-performance, low-distortion differential ADC driver from Analog Devices Inc., designed to interface with high-speed analog-to-digital converters (ADCs). It is a versatile component that is ideal for a wide range of applications, including communications, imaging, and medical equipment where precise signal processing is crucial.

Key Features

  • High-Speed Operation: The device is capable of operating at high speeds, making it suitable for applications that require fast signal processing and high bandwidth.
  • Low Distortion: It offers exceptionally low harmonic distortion, which is critical for maintaining signal fidelity in high-performance systems.
  • Low Noise: The LTC6404CUD-1#PBF boasts a low noise floor, ensuring that the signal integrity is preserved, and the overall system SNR (Signal-to-Noise Ratio) is optimized.
  • Adjustable Gain: The gain of the driver is adjustable, providing flexibility to match the ADC input range and to optimize the signal chain's dynamic range.
  • Single-Ended to Differential Conversion: It can convert single-ended inputs to differential outputs, which is beneficial for reducing common-mode noise and improving signal integrity.
  • Power Efficiency: The device is designed for power efficiency, which is essential for reducing system power consumption and heat generation.

Applications

  • Communications Systems
  • High-Speed Data Acquisition
  • Imaging Systems
  • Medical Instrumentation
  • Test and Measurement Equipment

Product Specifications

The LTC6404CUD-1#PBF is offered in a compact QFN package and operates over a wide temperature range, making it suitable for industrial environments. It requires a single 3.3V supply and features a shutdown mode that reduces power consumption when the device is not in use.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6404CUD-1#PBF is no exception. It is built to meet stringent requirements, ensuring stable performance over its lifetime and across various operating conditions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess