EN
  • EN
  • DE

TAS5111DADG4

Part No TAS5111DADG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 93W D 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 93W x 1 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 212569-TAS5111DADG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5111DADG4 CAD Model

Description

The Texas Instruments TAS5111DADG4 is a high-performance, integrated digital amplifier power stage designed to deliver premium audio quality in a wide range of consumer and professional audio applications. This advanced power stage is part of Texas Instruments' PurePath Digital™ technology line, which focuses on providing efficient, high-fidelity audio solutions.

Key Features

  • High-Efficiency Power Stage: The TAS5111DADG4 is capable of delivering high power with minimal heat dissipation, making it ideal for compact audio systems.
  • Advanced Modulation Techniques: It utilizes sophisticated pulse-width modulation (PWM) techniques to ensure low distortion and clean sound reproduction.
  • Integrated Gate Drivers: The device includes built-in gate drivers for ease of interfacing with external MOSFETs.
  • Thermal and Overcurrent Protection: Features built-in protection mechanisms to safeguard the device against overheating and overcurrent conditions, enhancing its reliability and longevity.
  • Single-Supply Operation: Designed for single-supply operation, it simplifies power supply design and minimizes external component count.

Applications

The TAS5111DADG4 is suitable for a variety of audio applications, including:

  • Home theater systems
  • Active speakers
  • Mini and micro component audio systems
  • Professional audio equipment

Technical Specifications

Parameter Value
Supply Voltage (VDD) 10V to 30V
Output Power Up to 50W (6 Ω load)
Signal-to-Noise Ratio (SNR) Greater than 100dB
Thermal Resistance, Junction-to-Case (RθJC) 1°C/W

Conclusion

The TAS5111DADG4 from Texas Instruments is a robust digital amplifier power stage that offers designers the ability to create high-quality audio systems with reduced component count and simplified design. Its high efficiency, excellent thermal performance, and integrated protection features make it a reliable choice for a wide range of audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1642 $51.4926
8+ $14.0835 $112.6680
11+ $13.6434 $150.0774
16+ $13.2033 $211.2528
20+ $12.7632 $255.2640
27+ $11.4428 $308.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess