EN
  • EN
  • DE

TC2117-1.8VEBTR

Part No TC2117-1.8VEBTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 800 mA Fixed Low Dropout Positive Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.8V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 130μA
PSRR 55dB (1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package 3-DDPAK
Win Source Part Number 1264482-TC2117-1.8VEBTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC2117
Introduction Date May 10, 2002
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC2117-1.8VEBTR CAD Model

Description

The Microchip Technology TC2117-1.8VEBTR is a high-performance, fixed-voltage regulator designed to offer a stable 1.8V output with an extended battery life for portable electronic devices. This low-dropout (LDO) linear regulator is capable of delivering up to 800mA of continuous output current, making it suitable for a wide range of applications including microcontrollers, memory devices, and other digital circuits that require a precise voltage source.

Key Features:

  • Output Voltage: Fixed 1.8V regulation with high accuracy.
  • Output Current: Capable of supplying up to 800mA of output current.
  • Low Dropout: Minimal voltage drop across the regulator, enhancing efficiency.
  • High Stability: Stable with low ESR ceramic output capacitors, ensuring reliable performance.
  • Power Saving: Low quiescent current ideal for battery-operated devices.
  • Thermal Protection: Integrated over-temperature shutdown safeguarding the device under extreme conditions.
  • Short Circuit Protection: Built-in current limit feature to protect the regulator and the load from fault conditions.
  • Packaging: Available in a small SOT-223 package, suitable for space-constrained applications.

Applications:

The TC2117-1.8VEBTR is engineered for use in a variety of electronic devices where efficient power management is crucial. Its typical applications include:

  • Battery-powered devices
  • Portable media players
  • Handheld GPS units
  • Wireless communication devices
  • Microcontroller power supplies

Product Summary:

The TC2117-1.8VEBTR by Microchip Technology stands out as a robust, high-performance LDO voltage regulator, offering a stable power supply with a fixed 1.8V output. Its high current capability, combined with low dropout and power-saving features, makes it an excellent choice for designers looking to enhance the efficiency and battery life of their portable and space-sensitive applications. Equipped with multiple protection features, this regulator ensures a reliable and safe operation for end-user products.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess