EN
  • EN
  • DE

MAX8903JETI+

Part No MAX8903JETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Lithium Ion 28-TQFN (4x4)
Manufacturer Maxim Integrated
Series Smart Power Selector™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (4x4)
Family Name MAX8903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882573-MAX8903JETI+
Ultra Librarian 3D Model Ultra Librarian MAX8903JETI+ CAD Model

Description

The MAX8903JETI+ is a high-efficiency, DC-DC converter integrated battery charger designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This state-of-the-art charger is engineered to deliver optimal charging solutions for a wide array of portable devices such as smartphones, tablets, cameras, and other USB-powered electronics.

The MAX8903JETI+ offers a seamless charging experience with its ability to operate with either a USB input or a DC input, providing the flexibility needed for various charging scenarios. It supports a charge current up to 2A from a DC input and up to 500mA from a USB input, ensuring rapid and efficient charging of your device's battery.

With an input voltage range of 4.1V to 16V, the MAX8903JETI+ can accommodate a broad spectrum of power sources, making it an ideal solution for both travel and everyday use. The charger also features an automatic input selection, which intelligently switches between DC and USB inputs without user intervention.

Safety is a paramount concern for Maxim Integrated, and the MAX8903JETI+ is no exception. It incorporates a variety of protection features such as overvoltage protection, thermal shutdown, and battery temperature monitoring. These features work together to ensure the charging process is not only fast but also secure for both the battery and the device.

The MAX8903JETI+ also boasts a Smart Power Selector™ that allows the system to operate from a USB or adapter power source while simultaneously charging the battery. This means your device can remain fully operational even when the battery is being charged, ensuring no interruption in usage.

Designed in a compact, thermally efficient, 28-pin TQFN package, the MAX8903JETI+ minimizes the required board space, making it an excellent choice for space-constrained applications. Its high level of integration and performance-to-size ratio makes it an invaluable component for modern portable electronics where efficiency and compactness are critical.

In summary, the MAX8903JETI+ from Maxim Integrated is a versatile, efficient, and safe charging solution that stands out for its flexibility, protection features, and compact design, making it an essential component for powering today's and tomorrow's portable devices.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess