EN
  • EN
  • DE

BQ24202DGN

Part No BQ24202DGN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 13.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
RoHS State Request Verification
Win Source Part Number 1154157-BQ24202DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24202
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24202DGN CAD Model

Description

Overview of Texas Instruments BQ24202DGN

The BQ24202DGN is a highly efficient, single-cell lithium-ion battery charger produced by Texas Instruments. This advanced charging solution is designed to be used in a variety of portable applications, making it an ideal choice for designers looking to optimize battery performance and extend the life of their products.

Key Features

  • High Efficiency: The BQ24202DGN offers exceptional charging efficiency, which is crucial for portable devices where conserving energy is a priority.
  • Charge Regulation: It features an integrated voltage-based charge regulation system, ensuring that the battery is charged safely and effectively.
  • Programmable Charge Rate: The device allows for a programmable charge rate via an external resistor, giving designers the flexibility to tailor the charging process to the specific needs of their application.
  • Charge Status Output: An LED status output informs the user of the current charging state, providing a simple and intuitive interface for monitoring the charge cycle.
  • Automatic Recharge: The BQ24202DGN is equipped with an automatic recharge feature, which initiates a new charge cycle when the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.
  • Thermal Regulation: This charger includes thermal regulation to protect against overheating, enhancing the safety and reliability of the charging process.

Package and Availability

The BQ24202DGN comes in an 8-pin MSOP (Micro Small Outline Package) that is designed for space-constrained applications. The compact form factor of this package makes it an excellent choice for portable electronics where board space is at a premium.

Applications

This battery charger is versatile and can be used in a wide range of portable devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Digital cameras
  • Bluetooth headsets

With its robust feature set and compact design, the BQ24202DGN from Texas Instruments stands out as a sophisticated solution for portable power management, ensuring devices stay charged and ready for use.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1998 $55.7982
20+ $5.0871 $101.7420
31+ $4.9281 $152.7711
42+ $4.7691 $200.3022
55+ $4.6102 $253.5610
73+ $4.1332 $301.7236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess