The MAX44248AUA+ is a high-performance, precision operational amplifier from Maxim Integrated, designed to cater to a wide range of applications requiring low noise, low input bias current, and low power consumption. This operational amplifier is an ideal choice for sensor interfaces, medical instrumentation, and other precision circuits.
Key Features
- Low Offset Voltage: The device boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification and processing.
- Low Noise: With its low voltage noise density, the MAX44248AUA+ provides a clean amplification of signals, making it suitable for audio and instrumentation applications.
- Power Efficiency: It operates with low quiescent current, enhancing power efficiency which is critical for battery-operated and portable devices.
- Wide Supply Range: The operational amplifier supports a wide supply voltage range, accommodating various system design requirements and simplifying power supply design.
- Rail-to-Rail Output: The rail-to-rail output capability allows for a larger output signal range, maximizing the dynamic range when operating from low supply voltages.
- Single or Dual Supply Operation: It is capable of operating from a single supply or dual supplies, providing design flexibility.
Applications
- Precision sensor interfaces
- Medical instrumentation
- Data acquisition systems
- Automatic test equipment
- Professional audio equipment
Package and Reliability
The MAX44248AUA+ comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance, with the device being rigorously tested across various temperature ranges.
Technical Specifications
Parameter
Value
Input Offset Voltage
Typically 25µV (max)
Supply Voltage Range
2.7V to 5.5V
Quiescent Current
600µA (max)
Temperature Range
-40°C to +125°C
For additional information and complete technical specifications, please refer to the MAX44248AUA+ datasheet provided by Maxim Integrated.