EN
  • EN
  • DE

MCP73863-I/ML

Part No MCP73863-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.5V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN-EP (4x4)
Win Source Part Number 044645-MCP73863-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP73863-I/ML CAD Model

Description

The MCP73863-I/ML from Microchip Technology is a highly integrated lithium-ion (Li-ion) battery charger IC designed to cater to the needs of complex and demanding power management requirements in modern electronics. This advanced charge management controller is capable of efficiently handling single-cell, Li-ion batteries, which are widely used in portable devices due to their high energy density and long lifecycle.

Key Features

  • Charge Regulation: The MCP73863-I/ML offers precise constant current (CC) and constant voltage (CV) charge regulation, which is essential for maximizing the lifespan and performance of Li-ion batteries.
  • Programmable Charge Current: The device allows for programmable charge currents via an external resistor, providing flexibility to accommodate various battery sizes and requirements.
  • Automatic Charge Termination: It includes an automatic charge termination feature based on minimum current threshold, ensuring the battery is not overcharged, which can be detrimental to its health.
  • Temperature Monitoring: Integrated temperature monitoring safeguards the battery by suspending the charge if it detects that the battery temperature is outside the safe operating range.
  • LED Status Indicators: The MCP73863-I/ML supports status indication through external LEDs, providing visual feedback on the charging process and fault conditions.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient charging even with lower input voltages, which is beneficial in power-constrained scenarios.

Applications

The versatile nature of the MCP73863-I/ML makes it ideal for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Consumer Handheld Devices
  • Medical Devices
  • Power Tools
  • Uninterruptible Power Supplies

Package and Availability

The MCP73863-I/ML is available in a compact 28-pin QFN package, making it suitable for space-constrained applications. It operates over an industrial temperature range and is RoHS compliant, adhering to environmental standards.

Microchip Technology's commitment to quality and performance is evident in the MCP73863-I/ML, making it a reliable choice for designers looking to incorporate a robust battery charging solution in their projects.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess