EN
  • EN
  • DE
  • IT

MAX8814ETA+

Part No MAX8814ETA+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description MAX8814 28V LINEAR LI+ BATTERY C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 656mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Base Product Number MAX8814
Standard Package 52 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632531-MAX8814ETA+
Ultra Librarian 3D Model Ultra Librarian MAX8814ETA+ CAD Model

Description

Maxim Integrated MAX8814ETA+ Overview

The MAX8814ETA+ is a high-performance, single-cell lithium-ion (Li+) battery charger integrated circuit from Maxim Integrated, designed to provide a compact and efficient solution for portable electronics. This advanced charging IC is tailored to meet the needs of modern rechargeable battery technology, ensuring safe and fast battery charging with minimal heat generation.

Key Features

  • Charge Management: The MAX8814ETA+ offers precise charge management with programmable charge current up to 1A, allowing users to optimize charging for various battery capacities.
  • Thermal Regulation: This device includes an internal thermal-regulation loop that reduces the charge current to prevent the charger from overheating, ensuring safe operation under all conditions.
  • Charge Safety: The charger incorporates multiple safety features such as prequalification charging for deeply discharged batteries, automatic charge termination, and a timer to prevent overcharging.
  • High-Efficiency DC-DC Conversion: The MAX8814ETA+ integrates a DC-DC step-down converter, providing high-efficiency charging and minimizing power loss.
  • Low Dropout: The low dropout voltage allows for charging the battery from sources with limited power availability without compromising the charging performance.
  • Charge Status Indicators: Built-in status outputs enable the connection of LEDs or interface to a microcontroller to display the charging progress and completion.
  • Compact Design: Housed in a small, 8-pin TDFN package, the MAX8814ETA+ is ideal for space-constrained applications.

Applications

The MAX8814ETA+ is perfect for a wide range of portable devices such as smartphones, digital cameras, portable media players, and other handheld devices that rely on single-cell lithium-ion batteries. Its compact size and comprehensive feature set make it an excellent choice for designers looking to optimize battery performance and extend device runtime.

Summary

In conclusion, the Maxim Integrated MAX8814ETA+ stands out as a versatile and reliable solution for single-cell Li+ battery charging. Its combination of high efficiency, thermal protection, and programmable features packed into a small footprint makes it a top choice for cutting-edge portable electronic designs.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,738 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess