EN
  • EN
  • DE
  • IT

BD9473FP-GE2

Part No BD9473FP-GE2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111964-BD9473FP-GE2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9473FP-GE2 CAD Model

Description

The BD9473FP-GE2 is a power management IC (PMIC) manufactured by Rohm Semiconductor, tailored for LCD panels, specifically designed to drive the backlight and power the panel itself. It integrates multiple functions to reduce the number of external components needed and improves overall system efficiency. It typically includes boost converters for generating the high voltage required by the LED backlight, as well as other voltage regulators for the panel's logic and other circuits.

Applications

  • LCD TVs: Powering the backlight and LCD panel.
  • LCD Monitors: Providing power for the display and associated circuitry.
  • Automotive Displays: Powering LCD screens in vehicles for infotainment and navigation systems.
  • Industrial Displays: Driving LCDs used in industrial equipment and control panels.
  • Gaming Monitors: Providing stable power for high refresh rate displays.

Features

  • Integrated Boost Converter: Generates high voltage for LED backlight with high efficiency.
  • Multiple LDO Regulators: Provides stable power for various panel circuits.
  • Dimming Control: Allows for adjusting backlight brightness.
  • Overvoltage Protection (OVP): Protects the panel from excessive voltage.
  • Overcurrent Protection (OCP): Prevents damage from excessive current.
  • Short-Circuit Protection (SCP): Safeguards against short circuits.
  • Thermal Shutdown (TSD): Protects the IC from overheating.
  • Soft-Start Function: Reduces inrush current during startup.

Benefits

  • Simplified Design: Integration of multiple functions reduces component count.
  • Improved Efficiency: High-efficiency boost converter reduces power consumption.
  • Enhanced Reliability: Comprehensive protection features ensure stable operation.
  • Reduced Board Space: Compact package minimizes the required area.
  • Flexible Dimming Control: Allows for precise adjustment of backlight brightness.

Additional Details

The BD9473FP-GE2 is designed to provide a stable and efficient power supply for LCD panels. It typically incorporates a boost converter with high switching frequency to minimize the size of external components. The integrated LDO regulators provide clean and stable power for the panel's logic, gate drivers, and other circuits. The dimming control feature allows for adjusting the backlight brightness, which can be implemented through PWM or DC voltage control. The protection features, such as OVP, OCP, SCP, and TSD, ensure the safe and reliable operation of the device and the LCD panel. The soft-start function minimizes inrush current during startup, reducing stress on the power supply and extending the lifespan of the LCD panel. This PMIC is suitable for use in a wide range of LCD applications, where efficient power management, stable voltage regulation, and comprehensive protection are critical requirements.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Cirrus Logic Inc.
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,740 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess