EN
  • EN
  • DE

MAX8663ETL+

Part No MAX8663ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGE 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 900μA
Supply Voltage - Operating 4.1 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 1071386-MAX8663ETL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8663ETL+ CAD Model

Description

Maxim Integrated MAX8663ETL+ Power Management IC

The MAX8663ETL+ from Maxim Integrated is a highly sophisticated, multi-channel power management integrated circuit designed to cater to the demanding needs of complex portable electronics. This power management unit (PMU) is an ideal solution for managing power requirements in mobile phones, personal media players, and other handheld devices where efficient power usage and battery life are critical.

At the heart of the MAX8663ETL+ is its ability to provide multiple regulated outputs with high efficiency and low quiescent current. The device features a range of output voltages that can be precisely configured to match the power needs of various system components, ensuring that each part of the device operates optimally without wasting power.

The PMU integrates multiple step-down converters, which are designed for high efficiency and can operate in both PWM (Pulse Width Modulation) and PFM (Pulse Frequency Modulation) modes. This dual-mode operation allows the MAX8663ETL+ to maintain high efficiency across a wide range of load conditions. Additionally, the device includes low-dropout linear regulators (LDOs) for noise-sensitive circuits, further enhancing its suitability for powering sensitive analog and digital blocks.

One of the key features of the MAX8663ETL+ is its I²C-compatible interface, which allows for programmable control over various parameters, such as output voltages, operating modes, and dynamic voltage scaling. This level of control enables designers to fine-tune power consumption based on system requirements, which can be particularly useful for extending battery life in portable applications.

The MAX8663ETL+ is also equipped with a range of protective features, including overvoltage protection, thermal shutdown, and current limiting. These features ensure the longevity and reliability of the device, as well as the safety of the end product. Housed in a compact, 40-pin thin QFN package, the MAX8663ETL+ is designed for space-constrained applications, providing a high level of integration to minimize the footprint on the PCB.

In summary, the Maxim Integrated MAX8663ETL+ is a versatile and efficient power management solution that offers precise control, high integration, and robust protection features, making it an excellent choice for designers looking to optimize power in their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess