EN
  • EN
  • DE

LTC4000EGN-1#PBF

Part No LTC4000EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 3 CELL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Reverse Current
Maximum Supply Voltage 60V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 144278-LTC4000EGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4000EGN-1#PBF CAD Model

Description

The LTC4000EGN-1#PBF is a sophisticated controller component designed by Linear Technology for high voltage and high current charging applications. It is an advanced integrated circuit (IC) that provides precision charging control for a wide range of battery chemistries, including Lithium-Ion, Lead-Acid, and Nickel-based batteries.

Key Features:

  • Wide Input Voltage Range: This product is capable of handling a broad range of input voltages, making it versatile for various power supply conditions.
  • Intelligent Charging: It features an intelligent algorithm that ensures the optimal charging cycle for the battery, maximizing its lifespan and performance.
  • Multi-Chemistry Compatibility: The LTC4000EGN-1#PBF can be programmed to charge different types of batteries, allowing for flexibility in application.
  • High Efficiency: Designed for efficiency, this controller IC minimizes power loss during the charging process, ensuring an eco-friendly and cost-effective operation.
  • Robust Protection Features: It includes numerous protection features such as overvoltage, overcurrent, and over-temperature protection to safeguard both the charging system and the battery.

Applications:

The LTC4000EGN-1#PBF is ideal for use in a variety of demanding applications, including:

  • Portable Power Equipment
  • Backup Battery Systems
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Industrial and Telecommunication Systems

Technical Specifications:

With a package type of SSOP-28, the LTC4000EGN-1#PBF is compact and suitable for space-constrained applications. Its precision charge control capabilities are complemented by an advanced feature set that ensures safe and efficient operation across a wide range of environmental and system conditions.

Conclusion:

The LTC4000EGN-1#PBF from Linear Technology represents a reliable and high-performance solution for advanced battery charging applications. Its ability to adapt to different battery chemistries and its comprehensive protection features make it an excellent choice for designers looking to implement a robust charging system in their products.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess