EN
  • EN
  • DE

MWCT1011BVLH

Part No MWCT1011BVLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description DSC 64 LQFP 64K FLASH / Wireless Charging PMIC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Wireless Charging
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935363048557
Standard Package 160
Win Source Part Number 1008773-MWCT1011BVLH
Ultra Librarian 3D Model Ultra Librarian MWCT1011BVLH CAD Model

Description

The NXP MWCT1011BVLH is a sophisticated wireless charging controller designed to facilitate the seamless integration of wireless power transfer into a wide array of electronic devices. This advanced controller is part of NXP's wireless charging solutions, which aim to provide efficient and convenient charging for a multitude of battery-powered applications.

Key Features

  • Compatibility: The MWCT1011BVLH is compatible with the Wireless Power Consortium (WPC) Qi 1.2.4 standard, ensuring interoperability with a wide range of Qi-certified devices.
  • Power Delivery: It supports low-power applications, delivering up to 15W of power, making it ideal for personal electronics such as smartphones, headphones, and other wearable devices.
  • Integration: The controller integrates a full-bridge inverter driver, a synchronous rectifier for improved efficiency, and multiple communication interfaces for system control and monitoring.
  • Adaptive Control: Its adaptive voltage and current control algorithms optimize the power transfer process for different receiver coil conditions and alignment scenarios.
  • Foreign Object Detection (FOD): The MWCT1011BVLH includes an advanced FOD system to ensure safety and prevent overheating or damage to metal objects that may come into the charging field.
  • Security: Enhanced security features protect against potential faults and ensure the controller operates within safe parameters.

Applications

The NXP MWCT1011BVLH is suitable for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless earbuds and headphones
  • Wearable devices like smartwatches
  • Portable medical devices
  • Personal care appliances

Technical Specifications

The MWCT1011BVLH operates at a frequency of 110-205kHz and is housed in a compact 56-pin QFN package. It requires an external microcontroller for full system operation and comes with comprehensive development support, including reference designs and evaluation boards to accelerate product development and time-to-market.

With its robust feature set and adherence to industry standards, the NXP MWCT1011BVLH wireless charging controller stands as a leading solution for manufacturers looking to incorporate wireless charging capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8172 $62.5376
19+ $6.4142 $121.8698
28+ $6.2137 $173.9836
39+ $6.0133 $234.5187
50+ $5.8128 $290.6400
67+ $5.2115 $349.1705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess