Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 200ns
Operating Supply Current 2mA
Supply Voltage - Operating 3 V to 5.5 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 127426-MAX8536EUA+
Ultra Librarian 3D Model Ultra Librarian MAX8536EUA+ CAD Model

Description

Maxim Integrated MAX8536EUA+ Product Overview

The MAX8536EUA+ is a high-performance, single-phase, step-down controller from Maxim Integrated, designed to deliver precision voltage regulation and efficiency in power management applications. This compact, integrated circuit is ideal for a wide range of products, from computers and servers to telecommunications equipment and industrial systems.

Key Features

  • Versatile Power Supply: The MAX8536EUA+ is capable of converting a higher voltage input to a lower voltage output, making it suitable for a variety of power supply applications.
  • High Efficiency: Engineered for optimal efficiency, this controller helps reduce power loss and improve overall system performance.
  • Precision Voltage Regulation: It provides tight voltage regulation to ensure stable operation of the powered device.
  • Adjustable Output: The output voltage is adjustable, allowing for customization to meet specific requirements of the application.
  • Integrated Features: It includes features such as soft-start, undervoltage lockout, and thermal shutdown protection to enhance system reliability and safety.
  • Compact Design: Housed in a small 8-pin µMAX package, the MAX8536EUA+ saves valuable board space in space-constrained applications.

Applications

The MAX8536EUA+ is used in a variety of applications where efficient power conversion and precise voltage control are critical. Common applications include:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Telecommunications Hardware
  • Industrial Control Systems
  • Point-of-Load Power Supplies

Technical Specifications

The MAX8536EUA+ operates over a wide input voltage range and features a high switching frequency that allows for the use of small, low-cost inductors and capacitors. This results in a compact, cost-effective power solution. The device also supports a variety of external components to fine-tune its performance to the needs of specific applications.

Conclusion

Maxim Integrated's MAX8536EUA+ step-down controller is a versatile and efficient solution for modern electronic devices requiring stable and reliable power delivery. Its integration of protection features and its small footprint make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16DFN
Lowest to $8.3788
ECAD model for LTC4415EDHC#PBF
Linear Technology
IC OR CTRLR BRIDGE RECT 8DFN
Lowest to $12.3341
ECAD model for LT4320HDD-1#PBF
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
Lowest to $4.0785
ECAD model for TPS2104DBVT
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $11.3245
ECAD model for LTC1473CGN#TRPBF
ON Semiconductor
IC OR CTRLR SRC SELECT 32WQFN
Need more? Email Us
ECAD model for CAT6500HVA-T2
Linear Technology
IC OR CTRLR BRIDGE RECT 8DFN
Lowest to $13.5012
ECAD model for LT4320IDD#PBF
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $16.9137
ECAD model for LTC1473IGN#PBF
Analog Devices Inc.
IC OR CTRLR LOAD SHARE 16MSOP / OR Controller Current Sharing Controller N-Channel 2:2 16-MSOP
Lowest to $22.4399
ECAD model for LTC4353CMS#PBF
Texas Instruments
O-RING CONTROLLER / OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
Lowest to $6.8877
ECAD model for TPS2410RMSR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4190 $52.0950
12+ $8.5489 $102.5868
19+ $8.2817 $157.3523
25+ $8.0146 $200.3650
33+ $7.7474 $255.6642
44+ $6.9460 $305.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,866 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention