EN
  • EN
  • DE

LTC4353CMS#PBF

Part No LTC4353CMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR LOAD SHARE 16MSOP / OR Controller Current Sharing Controller N-Channel 2:2 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Current Sharing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 400 ns
Delay Time - OFF 300 ns
Current - Output (Max) -
Current - Supply 1.5 mA
Voltage - Supply 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC4353
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357226-LTC4353CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4353CMS#PBF CAD Model

Description

Product Overview: LTC4353CMS#PBF

The LTC4353CMS#PBF is a high-performance, dual low voltage ideal diode-OR controller from Analog Devices Inc. Designed to replace power Schottky diodes, this controller significantly reduces power consumption and heat dissipation within the system. It is an ideal solution for systems that require reliable, redundant power supplies to enhance system uptime and performance.

Key Features

  • Low Voltage Operation: The LTC4353 operates smoothly with voltages ranging from 9V to 80V, making it suitable for a wide array of applications that require ORing of multiple power sources.
  • Low Loss Replacement: This device serves as a low loss replacement for power Schottky diodes, improving efficiency by minimizing voltage drops and power dissipation.
  • Automatic Control: With its automatic control feature, the LTC4353 seamlessly controls the external N-channel MOSFETs to maintain a forward voltage drop, ensuring smooth power supply transitions.
  • Reverse Input Protection: It provides reverse input protection to prevent damage to the system in case of reverse polarity connection, ensuring the integrity and reliability of the power system.
  • Compact Package: The LTC4353CMS#PBF comes in a compact 10-lead MSOP package, making it an excellent choice for space-constrained applications.

Applications

The versatile nature of the LTC4353CMS#PBF allows it to be used in a variety of applications, including but not limited to:

  • Redundant Power Supplies
  • Industrial Systems
  • Automotive Power Systems
  • Telecommunication Infrastructure
  • High Availability Servers and Networking Equipment

Technical Specifications

Parameter Value Operating Voltage Range 9V to 80V Package 10-lead MSOP Operating Temperature -40°C to 85°C Manufacturer Analog Devices Inc.

With its robust design and versatile functionality, the LTC4353CMS#PBF from Analog Devices Inc. is a crucial component for systems that demand high reliability and efficiency in power management.

You May Also Be Interested in

Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0356 $60.1068
8+ $16.4395 $131.5160
11+ $15.9258 $175.1838
15+ $15.4120 $231.1800
20+ $14.8983 $297.9660
26+ $13.3571 $347.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess