Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr Vishay Sprague
Series TANTAMOUNT®, 293D
Package Tape & Reel
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 700mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 2917 (7343 Metric)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Names 718-1936-6,293D476X0010D2TE3-ND,718-1936-2,718-1936-1
Standard Package 500
Win Source Part Number 1018064-293D476X0010D2TE3
Ultra Librarian 3D Model Ultra Librarian 293D476X0010D2TE3 CAD Model

Description

The Vishay Sprague 293D476X0010D2TE3 is a high-performance electronic component that is manufactured by Vishay Sprague.

  • Capacitance: 47 μF
  • Voltage Rating: 10 V
  • Tolerance: ±20%
  • ESR: 700mOhm
  • Package: Molded
  • Packaging: Tape and reel
  • Win Source Part Number: 1018064-293D476X0010D2TE3
  • Standard Package: 500

You May Also Be Interested in

Vishay
CAP TANT 68UF 10% 50V AXIAL / 68 µF Hermetically Sealed Tantalum Capacitors 50 V Axial, Can 1.5Ohm
Need more? Email Us
ECAD model for 134D686X9050C6
Vishay
CAP TANT 22UF 10% 15V AXIAL / 22 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for 150D226X9015B2B
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 10% 10V 0805 / 6.8 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TACR685K010XTA
Vishay
CAP TANT 4.7UF 10% 35V 2312 / 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 600mOhm
Lowest to $2.9152
ECAD model for TR3C475K035C0600
Vishay
CAP TANT 330UF 10% 75V AXIAL / 330 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 1Ohm
Need more? Email Us
ECAD model for 134D337X9075T6
Kemet
CAP TANT 47UF 20% 6.3V 2312 / 47 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 1.8Ohm
Need more? Email Us
ECAD model for T491U476M006AH
Kemet
Cap Tant Solid 15uF 20V 5% (4.57 X 10.67mm) Axial Bulk
Need more? Email Us
ECAD model for T322D156J020AT
Vishay
CAP TANT 15UF 20% 50V 2917 / 15 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 300mOhm
Lowest to $1.7920
ECAD model for TR3E156M050C0300
Vishay
CAP TANT 33UF 10% 25V RADIAL / 33 µF Conformal Coated Tantalum Capacitors 25 V Radial
Need more? Email Us
ECAD model for 199D336X9025E6V1E3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3265 $50.6075
375+ $0.2679 $100.4625
580+ $0.2595 $150.5100
800+ $0.2511 $200.8800
1,030+ $0.2428 $250.0840
1,380+ $0.2177 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,324 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention