EN
  • EN
  • DE

LT4320IDD#PBF

Part No LT4320IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Bridge Rectifier
Polarity N-Channel
Ratio - Input and Output Bridge (1)
Operating Supply Current 1.5mA
Supply Voltage - Operating 9 V to 72 V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1059847-LT4320IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4320IDD#PBF CAD Model

Description

The Linear Technology LT4320IDD#PBF is an innovative piece of technology designed to replace the conventional diode bridge rectifier with a more efficient solution. This Ideal Diode Bridge Controller minimizes power loss by intelligently controlling four N-channel MOSFETs to emulate the functionality of a full-wave bridge rectifier. The LT4320IDD#PBF is ideal for a wide range of applications, including telecommunications, industrial, automotive, and high-efficiency power supplies.

At the heart of the LT4320IDD#PBF is its ability to reduce power dissipation. Traditional diode bridge rectifiers can waste a significant amount of power due to the forward voltage drop across the diodes. The LT4320IDD#PBF addresses this issue by controlling the MOSFETs to conduct only when forward current is detected, virtually eliminating the diode forward voltage drop and reducing the power loss to the MOSFET's much lower on-resistance.

The device operates over a wide voltage range, accommodating various applications. It supports a continuous input voltage from 9V to 72V, making it versatile for use in multiple environments. Additionally, the LT4320IDD#PBF is designed to work with a variety of MOSFETs, giving designers the flexibility to choose the appropriate MOSFET for their specific application requirements.

For enhanced reliability, the LT4320IDD#PBF features built-in protection against high-voltage transients, ensuring the longevity of the controller and the overall system. The device is housed in a compact 12-lead DFN package, which is suitable for space-constrained applications without sacrificing performance.

This Ideal Diode Bridge Controller is not only beneficial for reducing power loss and heat dissipation but also contributes to the overall efficiency and longevity of the end system. The LT4320IDD#PBF is a testament to Linear Technology's commitment to providing innovative, high-performance solutions for power management challenges.

With its advanced features and robust design, the Linear Technology LT4320IDD#PBF Ideal Diode Bridge Controller is an excellent choice for engineers looking to enhance the efficiency and reliability of their power rectification applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5012 $54.0048
10+ $11.0779 $110.7790
14+ $10.7317 $150.2438
20+ $10.3855 $207.7100
25+ $10.0394 $250.9850
34+ $9.0008 $306.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess