EN
  • EN
  • DE
  • IT

CAT6500HVA-T2

Part No CAT6500HVA-T2
Manufacturer ON Semiconductor
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Source Selector Switch
Polarity N-Channel
Delay Time - ON 100μs
Delay Time - OFF 25μs
Current - Output (Max) 3.3A
Operating Supply Current 85μA
Supply Voltage - Operating 1.6 V to 7.7 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 1027790-CAT6500HVA-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT6500HVA-T2 CAD Model

Description

The CAT6500HVA-T2 from ON Semiconductor is a high-performance, adjustable output CMOS low-dropout (LDO) regulator designed to deliver a continuous output current of up to 150 mA. This regulator is ideal for systems requiring a high voltage source with low noise and low dropout features.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.24 V to 16 V, allowing it to accommodate a wide variety of applications and design requirements.
  • High Voltage Capability: With an input voltage range of up to 20 V, this LDO is suitable for systems that operate at higher voltages, providing greater flexibility in circuit design.
  • Low Dropout: The CAT6500HVA-T2 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus preserving battery life in portable devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device against overheating, thereby enhancing system reliability and longevity.
  • Current Limit Protection: To prevent damage from excessive current, the regulator includes current limit protection, safeguarding both the regulator and the downstream components.

Applications

The versatility of the CAT6500HVA-T2 makes it suitable for a broad range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/Microcontroller power supplies
  • Automotive electronics
  • Telecommunications infrastructure

Product Specifications

Parameter Value Output Current Up to 150 mA Input Voltage Range Up to 20 V Adjustable Output Voltage Range 1.24 V to 16 V Package TSOT-23-5

With its high voltage capability, adjustable output, and protective features, the CAT6500HVA-T2 from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile LDO regulator.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $2.6136
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $21.4168
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $3.1201
Linear Technology
IC OR CTRLR SRC SELECT 8MSOP
Lowest to $6.4933
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $4.9920
Texas Instruments
3.2-V TO 65-V, 80-UA IQ AUTOMOTI / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $1.6125
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Lowest to $6.4234
Maxim Integrated
IC OR CTRLR N+1 10UMAX
Lowest to $3.3090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess