EN
  • EN
  • DE
  • IT

LTC1473CGN#TRPBF

Part No LTC1473CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Source Selector Switch
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 22μs
Delay Time - OFF 1μs
Current - Supply 100μA
Supply Voltage (V) 4.75V ~ 30V
Applications Handheld/Mobile Devices
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series LTC1473
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808170-LTC1473CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1473CGN#TRPBF CAD Model

Description

Product Overview: LTC1473CGN#TRPBF

The LTC1473CGN#TRPBF is a high-performance, dual-channel power controller designed and manufactured by Linear Technology. This integrated circuit (IC) is specifically tailored for managing dual power supplies with a seamless transition between them. It is an ideal solution for systems that require a reliable and efficient power management strategy.

Key Features

  • Dual N-Channel MOSFET Synchronous Controller: The LTC1473CGN#TRPBF utilizes a synchronous controller for efficient power conversion, minimizing power losses and improving overall system efficiency.
  • Automatic Switching: This IC is capable of automatically switching between two power sources, ensuring a constant supply of power to the system without interruption.
  • Low Quiescent Current: With its low quiescent current, the LTC1473CGN#TRPBF is highly suitable for battery-powered applications where power conservation is critical.
  • Wide Operating Voltage Range: The device operates over a wide range of input voltages, accommodating various applications and ensuring versatility in system design.
  • Power Good Output: The inclusion of a 'power good' output signal provides a reliable means of monitoring the system's power status.
  • Compact Packaging: The LTC1473CGN#TRPBF comes in a narrow 16-lead SSOP package, which is ideal for space-constrained applications.

Applications

The LTC1473CGN#TRPBF is suitable for a multitude of applications that require robust and efficient power management. Some of the key applications include:

  • Redundant Power Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is renowned for its commitment to quality and the LTC1473CGN#TRPBF is no exception. The product is designed to meet high standards of reliability and performance, ensuring that it can withstand the demands of critical applications where failure is not an option.

Ordering Information

The part number LTC1473CGN#TRPBF denotes the tape and reel packaging option of the LTC1473CGN series, which is suitable for automated assembly processes. For more information or to place an order, please consult the Linear Technology product datasheet or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1112 $50.5560
13+ $8.2963 $107.8519
19+ $8.0371 $152.7049
26+ $7.7778 $202.2228
34+ $7.5186 $255.6324
45+ $6.7408 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess