EN
  • EN
  • DE
  • IT

FDC3512-NL

Part No FDC3512-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823198-FDC3512-NL
Ultra Librarian 3D Model Ultra Librarian FDC3512-NL CAD Model

Description

The FDC3512-NL is a cutting-edge PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This device is part of ON Semiconductor's high-performance MOSFET series, which is engineered to deliver superior power efficiency and reliability for a wide range of applications.

Key Features

  • Low Gate Charge (Qg): The FDC3512-NL features a low gate charge, which results in reduced switching losses. This characteristic is particularly beneficial in high-frequency applications where efficiency is paramount.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and temperatures, making it suitable for demanding power applications.
  • Low RDS(on): The device boasts a low on-resistance, which translates to minimal conduction losses and improved overall efficiency in electronic circuits.
  • Fast Switching Speed: The fast switching speed of the FDC3512-NL enhances performance in applications that require rapid on-off cycles.
  • RoHS Compliant: Adhering to environmental standards, the FDC3512-NL is RoHS compliant, ensuring that it is free from hazardous substances.

Applications

The versatility of the FDC3512-NL allows it to be used in a variety of applications, including:

  • Power management systems
  • DC/DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • AC-DC power supplies

Product Specifications

The FDC3512-NL operates with a 100V drain-source voltage (Vds), a continuous drain current (Id) of 35A, and a 175°C maximum junction temperature (Tj). It is available in a TO-252 (DPAK) package, which is not only compact but also offers excellent thermal performance.

Conclusion

ON Semiconductor's FDC3512-NL is a robust and efficient solution for designers looking to enhance the performance of their power management systems. Its low gate charge, high power dissipation, and fast switching capabilities make it an ideal choice for a broad spectrum of electronic applications. With its commitment to environmental compliance and high-quality standards, the FDC3512-NL represents a reliable and forward-thinking choice for modern electronics design.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess