Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Source Selector Switch
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 22μs
Delay Time - OFF 1μs
Current - Supply 100μA
Supply Voltage (V) 4.75V ~ 30V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series LTC1473
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809538-LTC1473IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1473IGN#PBF CAD Model

Description

LTC1473IGN#PBF Dual PowerPath Controller

The LTC1473IGN#PBF is a high-performance, dual PowerPath controller designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This component is engineered to manage power distribution between two sources, which is essential for systems that require a seamless transition between primary and backup power sources, such as battery-powered devices or uninterruptible power supplies.

Key Features

  • Automatic Switching: The LTC1473IGN#PBF automatically switches between two power sources without interruption, ensuring a reliable power supply to the load.
  • Low Voltage Drop: With its low on-resistance internal switches, the device ensures minimal voltage drop across the switch, maximizing efficiency and preserving battery life.
  • Adjustable Current Limit: The current limit for both power paths can be independently adjusted, providing flexibility and protection for various application requirements.
  • Charge Balancing: This feature allows for the proper management of battery charging when two batteries are present, ensuring balanced charging and extended battery life.
  • Thermal Protection: The LTC1473IGN#PBF includes thermal shutdown protection to prevent overheating and damage to the device under high-current conditions.
  • Compact Package: Housed in a narrow 16-lead SSOP package, the device saves valuable board space in dense circuit designs.

Applications

The versatility of the LTC1473IGN#PBF makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Redundant Power Systems
  • Battery Backup Systems
  • Automotive Power Systems
  • Industrial Power Supplies

Technical Specifications

The LTC1473IGN#PBF operates over a wide voltage range and is characterized by its robust performance in demanding environments. Its technical specifications include:

  • Supply Voltage Range: 2.7V to 8.7V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-Lead Narrow SSOP

With its advanced feature set and reliable operation, the LTC1473IGN#PBF from Linear Technology is an ideal solution for designers looking to enhance power management and efficiency in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $6.2921
ECAD model for LTC4359HMS8#WTRPBF
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $18.3182
ECAD model for LTC4373CDD#TRPBF
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $5.1205
ECAD model for LM74722QDRRRQ1
International Rectifier
OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.7954
ECAD model for IR5001SPBF
NXP / Nexperia
OR-ing Intelligent Switch
Lowest to $2.1914
ECAD model for PIP401
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
ECAD model for MAX5943CEEE+
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $11.3245
ECAD model for LTC1473CGN#TRPBF
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $2.1810
ECAD model for TPS2112APW
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
Need more? Email Us
ECAD model for TPS2105MDBVREP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9137 $50.7411
8+ $13.8779 $111.0232
12+ $13.4443 $161.3316
16+ $13.0106 $208.1696
20+ $12.5769 $251.5380
27+ $11.2758 $304.4466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 423 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention