EN
  • EN
  • DE
  • IT

MAX9938HEUK+T

Part No MAX9938HEUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENS 30KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 30kHz
Voltage - Input Offset 100μV
Operating Supply Current 1.1μA
Dual Supply Voltage (±) 1.6 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 707644-MAX9938HEUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Sufficient
Family Name MAX9938
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9938HEUK+T CAD Model

Description

Maxim Integrated MAX9938HEUK+T Precision Current-Sense Amplifier

The MAX9938HEUK+T from Maxim Integrated is a high-accuracy, low-power current-sense amplifier that is an essential component for applications requiring precise current monitoring. This device is particularly well-suited for portable devices, power management systems, and battery-operated electronics where efficiency and battery life are critical.

With its wide input common-mode voltage range of -0.1V to +28V, the MAX9938HEUK+T is versatile for both high-side and low-side current sensing. This feature allows the device to operate in a variety of systems without the need for additional components or complex configurations. The common-mode range also ensures that the amplifier remains functional even when the system experiences voltage swings or transients, making it reliable for industrial environments and automotive applications.

The precision of the MAX9938HEUK+T is one of its key attributes. It boasts a low input offset voltage of only 250µV (max) and a gain error of just 0.5% (max), which enables accurate current measurement across the entire operating temperature range from -40°C to +125°C. This precision ensures that the device can be used in applications that require stringent power monitoring, such as battery charging and management systems, power supply control, and overcurrent protection circuits.

Energy efficiency is another hallmark of the MAX9938HEUK+T. It features a quiescent current of only 25µA, which minimizes the power consumption of the monitoring circuitry. This low power draw is particularly beneficial in battery-powered applications, where extending the battery life is of utmost importance.

Furthermore, the MAX9938HEUK+T comes in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. The small footprint allows designers to incorporate current sensing into their designs without compromising on board space.

In summary, the Maxim Integrated MAX9938HEUK+T is a highly precise, low-power current-sense amplifier designed for a wide range of applications. Its robust performance and compact size make it an ideal choice for designers looking to implement reliable current monitoring in their systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0973 $50.3352
59+ $1.7208 $101.5272
90+ $1.6671 $150.0390
124+ $1.6133 $200.0492
161+ $1.5595 $251.0795
215+ $1.3982 $300.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,404 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess