EN
  • EN
  • DE
  • IT

MAX9926UAEE+T

Part No MAX9926UAEE+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR INTERFACE VARI 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Sensor Interface
Input Type Differential
Output Type Logic
Interface Differential
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 707629-MAX9926UAEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9926
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX9926UAEE+T CAD Model

Description

The MAX9926UAEE+T from Maxim Integrated is a sophisticated dual-channel variable reluctance (VR) sensor interface solution designed to provide precise timing and control for automotive and industrial applications. This integrated circuit is specifically engineered to process signals from VR sensors, which are commonly used to measure position or speed of a ferrous gear or target.

Key Features

  • Dual-Channel Interface: Capable of interfacing with two VR sensors simultaneously, making it ideal for applications that require monitoring of multiple targets.
  • Adaptive Peak Threshold: The device dynamically adjusts the peak detection threshold to accommodate a wide range of sensor amplitudes and air gaps, ensuring reliable operation under varying conditions.
  • Wide Operating Voltage Range: Designed to operate over a broad range of supply voltages from 4.5V to 5.5V, providing flexibility in system design.
  • Advanced Noise Suppression: Features advanced algorithms to filter out signal noise, improving the accuracy and reliability of the sensor readings.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The MAX9926UAEE+T is primarily used in automotive applications, such as engine management systems and transmission control, where precise timing and speed measurement are critical. It is also applicable in industrial settings for motor control and other machinery that requires accurate position sensing.

Package and Availability

This sensor interface comes in a compact 16-pin QSOP package, identified by the suffix 'UAEE', and is available in tape and reel form with the designation '+T' for ease of manufacturing and assembly processes. Maxim Integrated ensures high-quality standards, making the MAX9926UAEE+T a reliable choice for designers seeking a robust VR sensor interface.

Conclusion

With its dual-channel capability, adaptive thresholding, and noise suppression features, the MAX9926UAEE+T from Maxim Integrated stands out as a versatile and efficient solution for VR sensor signal processing. Its wide voltage range and temperature resilience make it a go-to choice for both automotive and industrial applications where performance and durability are paramount.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7087 $53.5435
12+ $8.7866 $105.4392
18+ $8.5121 $153.2178
25+ $8.2375 $205.9375
32+ $7.9629 $254.8128
43+ $7.1392 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess