EN
  • EN
  • DE

MAX1745EB/V+T

Part No MAX1745EB/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702126-MAX1745EB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1745EB/V+T CAD Model

Description

Introducing the MAX1745EB/V+T, a high-efficiency, low-voltage, step-down DC-DC controller from Maxim Integrated, designed to meet the rigorous power requirements of modern electronic devices. This compact and robust component is ideal for applications requiring a regulated output voltage from a higher voltage input.

Key Features

  • High Efficiency: The MAX1745EB/V+T is optimized for high efficiency, which helps to reduce power loss and improve overall performance.
  • Versatile Input Range: With an input voltage range of 1.8V to 11V, this controller is versatile enough to handle a variety of power sources.
  • Adjustable Output: The output voltage can be adjusted down to 0.8V, allowing for a wide range of power delivery options to suit specific circuit requirements.
  • Low Dropout Operation: The device is capable of low dropout operation, making it suitable for applications with tight input-to-output voltage differentials.
  • High-Frequency Operation: Operating at a high switching frequency of up to 300kHz, the MAX1745EB/V+T allows for smaller external components, saving space on the PCB.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing its reliability and longevity.

Applications

The MAX1745EB/V+T is well-suited for a range of applications, including:

  • Battery-Powered Devices
  • Notebook Computers
  • Portable Media Players
  • Handheld Instruments
  • Wireless and DSL Modems

Package and Availability

Offered in a thermally efficient, compact package, the MAX1745EB/V+T is available in tape and reel format for ease of manufacturing and integration into automated assembly processes. Maxim Integrated's commitment to quality ensures that each unit meets the highest standards of performance and reliability.

Conclusion

For designers seeking a reliable and efficient power management solution, the MAX1745EB/V+T step-down controller stands out as an excellent choice. Its combination of efficiency, versatility, and compact design makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess