EN
  • EN
  • DE

1SMB5917BT3

Part No 1SMB5917BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 3W SMB / PLASTIC SURFACE MOUNT ZENER DIODES 3 WATTS 3.3.200 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 5 Ohms
Current - Reverse Leakage at Vr 5μA at 1.5V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5917
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801537-1SMB5917BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5917BT3 CAD Model

Description

ON Semiconductor 1SMB5917BT3 Zener Voltage Regulator Diode

The 1SMB5917BT3 from ON Semiconductor is a robust and precise voltage regulator diode designed for a wide range of applications. This Zener diode offers a 3.3V nominal Zener voltage with a tolerance of ±5%, making it suitable for voltage regulation and voltage reference purposes. The device is capable of handling up to 3W of power dissipation, which allows it to sustain a reasonable amount of current in a typical circuit.

With its SMB package, the 1SMB5917BT3 offers a compact, surface-mount solution that is ideal for high-density circuit designs. The small footprint of the device enables it to be used in space-constrained applications without sacrificing performance. Furthermore, the package is designed for optimal thermal performance, ensuring reliability and longevity even under varying operating conditions.

The Zener diode's silicon technology provides a stable clamping voltage even with significant load variations, which is essential for protecting sensitive electronic components from voltage spikes and surges. The device features a low dynamic impedance and a fast response time, which are critical parameters for transient voltage suppression and regulation tasks.

ON Semiconductor's 1SMB5917BT3 is characterized by its high level of quality and reliability. It is designed to meet rigorous industry standards, making it suitable for use in commercial, industrial, and automotive applications where consistent performance is required. The diode is also compliant with RoHS directives, which means it does not contain hazardous substances and is environmentally friendly.

In summary, the 1SMB5917BT3 Zener diode from ON Semiconductor is a versatile and reliable component that offers precise voltage regulation in a compact, surface-mount form factor. Its robust design and compliance with industry standards make it an excellent choice for designers seeking a high-performance voltage regulator solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1113 $50.0850
1,100+ $0.0913 $100.4300
1,695+ $0.0885 $150.0075
2,340+ $0.0856 $200.3040
3,020+ $0.0828 $250.0560
4,045+ $0.0742 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess